The AN7908 is a negative voltage regulator from Panasonic, designed to provide a fixed -8V output. It is typically used in applications where a stable negative voltage source is required. This regulator is commonly found in various electronic devices and systems.
Applications:
- Powering operational amplifiers and analog circuits requiring a negative supply.
- Negative voltage regulation in test and measurement equipment.
- Power supplies for audio amplifiers and signal processing circuits.
- Industrial control systems needing a regulated negative voltage.
- Custom power supply designs for electronic projects.
Features:
- Fixed -8V output voltage.
- Output current up to 1A (with adequate heat sinking).
- Internal thermal overload protection.
- Short-circuit protection.
- Compact package for easy integration.
- High ripple rejection.
Benefits:
- Provides a stable and reliable -8V power supply for sensitive electronic components.
- Protects circuits from damage due to voltage fluctuations and overload conditions.
- Simplifies power supply design with integrated protection features.
- Reduces the need for external components, saving space and cost.
- Enhances the overall reliability of electronic circuits requiring a negative supply.
- Easy to use, requiring minimal external components.
Additional Details:
The AN7908 typically comes in a TO-220 package. It requires an input voltage more negative than -8V (e.g., -11V) to operate correctly. Proper heat sinking is essential to prevent overheating, especially at higher output currents. This regulator is commonly used where a stable, regulated negative voltage is required for the proper operation of electronic circuits. This part helps keep designs simple and efficient. The internal protection circuits enhance reliability and protect against common fault conditions.