EN
  • EN
  • DE

LTC3010EMS8E

Part No LTC3010EMS8E
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072273-LTC3010EMS8E
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3010EMS8E CAD Model

Description

Linear Technology LTC3010EMS8E High Efficiency, Low Noise Step-Down DC/DC Converter

The LTC3010EMS8E is a high-performance step-down DC/DC converter designed and manufactured by Linear Technology, a company renowned for its expertise in analog integrated circuits and power management solutions. This efficient and compact component is engineered to deliver a low-noise output with a high efficiency that is ideal for battery-powered devices, portable equipment, and other space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LTC3010EMS8E operates from an input voltage range of 3V to 5.5V, making it suitable for single lithium-ion/polymer, multicell alkaline/NiCd/NiMH, and other standard power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, which allows for a high degree of flexibility in matching the voltage requirements of various loads.
  • High Efficiency: With its synchronous rectification and internal soft-start, the LTC3010EMS8E achieves efficiency levels up to 95%, minimizing heat generation and extending battery life.
  • Low Noise Operation: The device features a constant frequency, current mode operation that ensures low output ripple and a quiet power supply rail.
  • Compact Size: Housed in a thermally efficient MSOP-8 package, the LTC3010EMS8E is designed for space-saving on the PCB.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, ensuring reliable performance under a wide range of operating conditions.

Applications

  • Portable Instruments
  • Battery-Powered Devices
  • Handheld Radios
  • Medical Devices
  • Automotive Power Systems
  • Point-of-Load Supplies

With its robust feature set, the LTC3010EMS8E from Linear Technology stands out as a versatile and reliable component for designers seeking to optimize power consumption and performance in their next project. Whether you're developing a new portable device or upgrading an existing system, this step-down DC/DC converter offers the precision, efficiency, and low-noise operation necessary for today's demanding applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess