Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr Panasonic
Package Tape & Reel
Product Status Obsolete
Display Type LED
Configuration Dot Matrix
Interface I2C, SPI
Voltage - Supply 3.1V ~ 5.8V
Temperature Range - Operating -30°C ~ 85°C
Mounting Type Surface Mount
Package / Case 55-UFLGA
Supplier Device Package 55-LGA (3.96x3.86)
Base Product Number AN32150
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911416-AN32150B-PR
Ultra Librarian 3D Model Ultra Librarian AN32150B-PR CAD Model

Description

The 911416-AN32150B-PR is an integrated circuit (IC) power management display driver designed for dot matrix displays from Panasonic.

  • Interface: I2C and SPI
  • Display Type: LED
  • Voltage Supply Range: 3.1V to 5.8V
  • Mounting Type: Surface Mount
  • Package/Case: 55-UFLGA
  • Supplier Device Package: 55-LGA (3.96x3.86)
  • Operating Temperature: -30°C to 85°C
  • Product Status: Obsolete

You May Also Be Interested in

NXP / Nexperia
Universal LCD driver for low multiplex rates
Lowest to $8.2830
ECAD model for PCF8576DH/2
Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 44PLCC
Need more? Email Us
ECAD model for MAX7231BFIQH+D
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVERS / LCD Driver 48-TSSOP-CV
Lowest to $3.9355
ECAD model for BU9797AFUV-E2
NXP / Nexperia
IC DRVR 320 SEGMENT DIE / LCD Driver Die
Need more? Email Us
ECAD model for PCE85133AUG/DAZ
Rohm Semiconductor
LOW DUTY LCD SEGMENT DRIVERS FOR / LCD Driver 32-SSOP-A
Lowest to $3.5855
ECAD model for BU91796FS-ME2
NXP / Nexperia
IC LCD CTLR/DRIVER UNCASED
Lowest to $5.1938
ECAD model for PCF2119AU/2DA/2+026
NXP / Nexperia
Universal LCD driver for low multiplex rates
Need more? Email Us
ECAD model for PCF8566TS
Texas Instruments
IC BCD-7 LATCH/DECOD/DRVR 16-DIP
Need more? Email Us
ECAD model for CD74HCT4543E
Maxim Integrated
IC DRVR 7 SEGMNT 10 DIGIT 44PLCC
Need more? Email Us
ECAD model for MAX7232BFIQH+D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention