EN
  • EN
  • DE

MAX6957AAI+

Part No MAX6957AAI+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRIVER LED PORT 20/28 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Display Type LED
Configuration 7, 16, 20 Segment
Operating Supply Current 180μA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 144984-MAX6957AAI+
Ultra Librarian 3D Model Ultra Librarian MAX6957AAI+ CAD Model

Description

Maxim Integrated MAX6957AAI+ Product Overview

The MAX6957AAI+ from Maxim Integrated is a versatile, high-performance LED (light-emitting diode) display driver and I/O expander that is designed to minimize the complexity and number of components required for controlling up to 64 individual LEDs. This integrated circuit is housed in a compact 28-pin SSOP package, making it suitable for space-constrained applications.

Key Features

  • LED Driver Functionality: The MAX6957AAI+ can drive up to 64 LEDs, with each LED's current programmable up to 5.5mA. The device supports both common-cathode and common-anode LED configurations, providing flexibility for various design requirements.
  • I/O Expander Capabilities: In addition to driving LEDs, this chip can also function as a general-purpose I/O expander, allowing for additional input or output ports in a microcontroller-based system.
  • Serial Interface: It features an SPI-/QSPI™-/MICROWIRE™-compatible serial interface, enabling easy communication with a host microcontroller.
  • Transition Detection: The MAX6957AAI+ has built-in transition detection on the key inputs, which can be used to wake up the host microcontroller from a low-power state when a keypress is detected.
  • Segment Blinking: Individual or grouped LEDs can be programmed to blink at one of two selectable frequencies, which can be useful for creating attention-grabbing indicators or for representing different statuses.

Applications

With its combination of LED driving and I/O expansion capabilities, the MAX6957AAI+ is ideal for a wide range of applications, including:

  • Industrial control panels
  • Instrumentation displays
  • Message boards and digital signage
  • Automotive dashboard and button backlighting
  • Interactive communication devices

The MAX6957AAI+ is a powerful solution for designers looking to enhance the visual interface and control capabilities of their products without increasing complexity or component count. Its robust feature set, along with Maxim Integrated's reputation for quality and reliability, makes it a preferred choice for LED display and user interface projects.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6840 $85.3680
3+ $35.0228 $105.0684
5+ $33.9283 $169.6415
7+ $32.8339 $229.8373
8+ $31.7394 $253.9152
11+ $28.4560 $313.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess