EN
  • EN
  • DE

MAX6921AQI+

Part No MAX6921AQI+
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR VFD TUBE SRL 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Display Type Vacuum Fluorescent (VF)
Operating Supply Current 1.65mA
Supply Voltage - Operating 8 V to 76 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 132996-MAX6921AQI+
Ultra Librarian 3D Model Ultra Librarian MAX6921AQI+ CAD Model

Description

The MAX6921AQI+ from Maxim Integrated is a state-of-the-art Vacuum Fluorescent Display (VFD) tube driver, designed to interface microprocessors to VFDs with up to 20 digits. This advanced driver IC is housed in a robust 28-pin SSOP package, providing a compact and reliable solution for driving VFD tubes.

Key Features

  • Multiple Digit Support: Capable of driving up to 20 VFD tube digits, this driver is versatile for a wide range of display applications.
  • Serial Interface: The MAX6921AQI+ features a serial interface that minimizes the number of microprocessor I/O lines required for operation, allowing for simpler and more efficient design integration.
  • High Voltage Output: With an output voltage of up to 76V, it can easily drive VFD tubes, which typically require higher voltages for proper operation.
  • Mixed Voltage Operation: It operates from a +4.5V to +5.5V logic supply and a +10V to +76V VFD supply, accommodating a variety of power environments.
  • Output Current: Each output can sink up to 45mA, making it suitable for driving a wide range of VFD segments and grids.

Applications

The MAX6921AQI+ is ideal for a variety of applications where VFD technology is utilized, including:

  • Consumer Electronics
  • Industrial Displays
  • Medical Instruments
  • POS Terminals
  • Automotive Displays

Design and Integration

Integrating the MAX6921AQI+ into your design is straightforward, thanks to its user-friendly serial interface and the comprehensive support provided by Maxim Integrated. Designers can take advantage of detailed datasheets, application notes, and Maxim's technical support to ensure a seamless integration into their projects.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6921AQI+ is no exception. This driver IC is built to meet the high standards expected by industry professionals, ensuring long-term performance and stability in your VFD applications.

You May Also Be Interested in

NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3402 $50.1030
37+ $2.7407 $101.4059
57+ $2.6551 $151.3407
78+ $2.5694 $200.4132
101+ $2.4838 $250.8638
135+ $2.2268 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,685 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess