EN
  • EN
  • DE

MAX6959AAEE+T

Part No MAX6959AAEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR DSPL LED 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Display Type LED
Configuration 7 Segment + 2 Annunciators
Digits or Characters 4 Digits
Operating Supply Current 5.9mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 129259-MAX6959AAEE+T
Ultra Librarian 3D Model Ultra Librarian MAX6959AAEE+T CAD Model

Description

The MAX6959AAEE+T is a versatile, high-performance display driver component manufactured by Maxim Integrated. This advanced driver is specifically designed to control up to four 7-segment numeric LED displays. It is a part of Maxim's family of compact, serial-interfaced peripherals, which are intended to minimize the number of microcontroller I/O lines needed to drive alphanumeric displays.

Key Features

  • Interface: The device uses a 2-wire, I2C-compatible serial interface that simplifies connection to a microcontroller and conserves I/O pins.
  • Voltage Range: It operates over a wide 2.7V to 5.5V supply voltage range, making it suitable for a variety of applications, from battery-powered devices to industrial controls.
  • Drive Capability: The MAX6959AAEE+T can drive up to 4 digits of 7-segment displays with minimal external components required, which is ideal for compact designs.
  • Segment Control: It offers individual LED segment control, providing the flexibility to display a wide range of characters and symbols.
  • Multi-plexing: The built-in multiplex scan circuitry allows for dynamic control of the display with reduced power consumption and increased display brightness.
  • Package: The device is available in a compact 16-pin QSOP package, which is convenient for space-constrained applications.

Applications

The MAX6959AAEE+T is perfect for a range of applications that require clear and dynamic numeric displays. These include:

  • Portable Instruments
  • Point-of-Sale Terminals
  • Panel Meters
  • Industrial Controllers
  • Set-Top Boxes

Why Choose MAX6959AAEE+T?

Maxim Integrated's commitment to quality and innovation is evident in the MAX6959AAEE+T display driver. Its ease of use, combined with its powerful feature set, makes it an excellent choice for designers looking to create efficient, reliable, and visually appealing user interfaces. By integrating this driver into your product, you can enhance the functionality and aesthetic of your display while streamlining your design process.

You May Also Be Interested in

Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.3277 $56.6554
5+ $23.2433 $116.2165
7+ $22.5169 $157.6183
10+ $21.7906 $217.9060
12+ $21.0642 $252.7704
16+ $18.8852 $302.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,532 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess