EN
  • EN
  • DE

BU9735K

Part No BU9735K
Manufacturer Rohm Semiconductor
Catalog PMIC - Display Drivers
Description 72 Segment Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1155907-BU9735K
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU9735K CAD Model

Description

The BU9735K is a PMIC (Power Management Integrated Circuit) specifically designed as a display driver manufactured by Rohm Semiconductor. Its primary function is to manage the power supply and control the operation of displays, such as LCD panels, LED matrices, and other visual output devices. It provides essential functions such as voltage regulation, current control, and timing synchronization, ensuring optimal display performance and efficiency.

Applications

  • Automotive navigation systems: Powers and controls the LCD screens used in car navigation devices.
  • Portable media players: Drives the displays in portable DVD players, tablets, and other media devices.
  • Industrial control panels: Manages the display units used in industrial automation and monitoring systems.
  • Consumer electronics: Integrated into various display-based devices such as digital photo frames and e-readers.
  • Gaming consoles: Controls and manages the display output for handheld gaming devices.

Features

  • Integrated voltage regulators: Provides stable and efficient power supply to the display panel.
  • Adjustable brightness control: Allows for precise adjustment of display brightness to optimize visibility and power consumption.
  • Over-voltage and over-current protection: Protects the display panel and the PMIC from damage due to electrical faults.
  • Short-circuit protection: Prevents damage from short circuits, enhancing the reliability of the system.
  • Compact package: Enables integration into small form-factor devices.

Benefits

  • Optimized display performance: Ensures stable and reliable display operation, resulting in improved image quality and clarity.
  • Reduced power consumption: Minimizes energy usage, extending battery life in portable devices and reducing operating costs.
  • Enhanced system reliability: Protects the display panel and the PMIC from damage, minimizing the risk of system failures.
  • Simplified system design: Reduces the complexity of system design by integrating multiple power management functions into a single chip.
  • Increased design flexibility: Allows for easy integration with a wide range of display panels, providing greater design flexibility.

Additional Details

The BU9735K typically supports various display interfaces, such as RGB, SPI, and I2C. It operates within a specific input voltage range and provides multiple output voltage rails to power different sections of the display panel. The datasheet contains detailed electrical characteristics, timing diagrams, and application notes. The package type and thermal resistance influence its suitability for different applications and operating conditions.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1183 $116.5065
85+ $2.0524 $174.4540
117+ $1.9866 $232.4322
151+ $1.9196 $289.8596
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess