EN
  • EN
  • DE

3-1393118-4

Part No 3-1393118-4
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay 24VDC 472Ohm 10A 3PDT(38.89x35.71x55.55)mm Socket Industrial Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Coil Current 51 mA
Coil Power 1.25 W
Coil Resistance 472 Ω
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 10 A
Contact Material Cadmium, Silver
Contact Voltage Rating (AC) 240 V
Depth 35.71 mm
ELV Non-Compliant
Height 50 mm
Lead Free Not Applicable
Length 38.9 mm
Max Current Rating 10 A
Maximum Operating Temperature 70 °C
Max Voltage Rating (AC) 240 V
Max Voltage Rating (DC) 32 V
Min Operating Temperature -45 °C
Mount Socket, Socketable
Number of Pins 11
Number of Poles 3
Operate Time 15 ms
Packaging Bulk
Power Rating 1.25 W
Radiation Hardening No
Relay Type General Purpose
Release Time 10 ms
RoHS Compliant
Termination Plug, Solder
Throw Configuration 3PDT
Weight 84.708375 g
Width 35.687 mm
Win Source Part Number 1054837-3-1393118-4
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3-1393118-4 CAD Model

Description

The TE Connectivity 1054837-3-1393118-4 is a general purpose relay that comes in bulk packaging.

  • Termination: plug, solder
  • Contact Material: cadmium, silver
  • Length: 38.9 mm
  • Height: 50 mm
  • Coil Resistance: 472 Ω
  • Coil Current: 51 mA
  • Contact Current Rating: 10 A
  • Operate Time: 15 ms
  • Relay Type: non-latching
  • Release Time: 10 ms
  • Coil Power: 1.25 W
  • Number of Poles: 3
  • Weight: 84.708375 g
  • Power Rating: 1.25 W
  • Number of Pins: 11
  • Width: 35.687 mm

You May Also Be Interested in

TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.4432 $106.8864
3+ $43.8507 $131.5521
5+ $42.4804 $212.4020
6+ $41.1101 $246.6606
8+ $39.7398 $317.9184
10+ $35.6287 $356.2870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,434 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess