Products specifications Report Issue?

Category Relays
Family Signal Relays,Upto 2 Amps
Manufacturer Panasonic
Win Source Part Number 251609-DF2-DC12V
Popularity Low
Supply and Demand Status Limited
Family Name DF2
Introduction Date January 23, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DF2-DC12V CAD Model

Description

Product Description

The DF2-DC12V is a robust and reliable relay designed to offer superior performance in various electronic applications. This component is engineered to handle a 12V DC input and is ideal for switching applications that require precision and reliability.

Features and Benefits

  • High durability ensuring long-term operation under demanding conditions.
  • Compact design suitable for space-constrained projects.
  • Excellent electrical insulation and protection.

Applications

  • Home automation systems
  • Industrial control panels
  • Automotive electronics

With its state-of-the-art design, the DF2-DC12V promises efficiency and a high rate of stability, making it an essential component in modern electronic systems.

You May Also Be Interested in

TE Connectivity
Electromechanical Relay 12VDC 270Ohm 10A SPST-NO (29.2x12.8x20.6)mm THT Power Relay
Need more? Email Us
ECAD model for 4-1440000-1
TE Connectivity
24 A SPST DPDT (2 Form C) 24 V Plug-In General Purpose Relay
Need more? Email Us
ECAD model for 4-1419111-2
TE Connectivity
Electromechanical Relay 24VDC 4.8KOhm 3A SPST-NO (20x5x12.5)mm THT Slim PCB Relay
Lowest to $6.5509
ECAD model for 3-1461491-6
TE Connectivity
Electromechanical Relay 26.5VDC 1.56KOhm 1A DPDT(9.4x10.29x7.11)mm THT Military Relay
Need more? Email Us
ECAD model for 1-1617122-5
TE Connectivity
Electromechanical Relay 12VDC 160Ohm 25A SPST-NO (30.4x16x36.5)mm Power Relay
Need more? Email Us
ECAD model for 3-1419153-4
TE Connectivity
RTE25024 /
Need more? Email Us
ECAD model for 2-1393243-1
Coto Technology
RELAY REED DPDT 250MA 5V /
Need more? Email Us
ECAD model for 2342-05-000
TE Connectivity
SDT-S-112LMR 000 /
Need more? Email Us
ECAD model for 9-1419125-9
TE Connectivity
Electromechanical Relay 12VDC 1.029KOhm 2A DPDT (14.5x7.2x9.8)mm THT Signal Relay
Lowest to $3.6065
ECAD model for 1-1393788-1

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention