Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr TE Connectivity Potter & Brumfield Relays
Series RZ, SCHRACK
Package Tube
Mounting Type Through Hole
Coil Voltage 9VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 12 A
Switching Voltage 400VAC - Max
Coil Current 44.4 mA
Coil Type Non Latching
Termination Style PC Pin
Coil Insulation Class F
Must Operate Voltage 6.3 VDC
Must Release Voltage 0.9 VDC
Operate Time 8 ms
Release Time 6 ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Nickel (AgNi)
Relay Type General Purpose
Coil Resistance 200 Ohms
Base Product Number 1415899
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0050
Other Names RZ01-1C4-D009,2266-1415899-9,PB1272,-1415899-9-SI,RZ011C4D009
Standard Package 20
Win Source Part Number 974797-1415899-9
Ultra Librarian 3D Model Ultra Librarian 1415899-9 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays RZ01-1C4-D009 is a high-quality power relay that is designed for use in a wide range of applications.

  • Type: SPDT (1 Form C)
  • Contact Rating: 12A
  • Switching Voltage: 400VAC - Max
  • Coil Voltage: 9VDC
  • Coil Resistance: 200 Ohms
  • Operate Time: 8ms
  • Release Time: 6ms
  • Mounting Type: through-hole
  • Operating Temperature: -40°C to 85°C
  • Supply and Demand: balanced
  • RoHS: non-compliant

You May Also Be Interested in

Omron
Need more? Email Us
ECAD model for G2RL-1-CF DC5
Omron
Need more? Email Us
ECAD model for G6M-1A DC5
Omron
Need more? Email Us
ECAD model for G2RL-14 DC22
Omron
Lowest to $2.2793
ECAD model for G5Q-14-EU DC12
Omron
Need more? Email Us
ECAD model for G6RN-1A7-E-ASI-CF-HA DC12
Omron
Need more? Email Us
ECAD model for G2R-1-E-T130 DC24
Omron
Need more? Email Us
ECAD model for G2RL-1ATP5-E DC24
Omron
Need more? Email Us
ECAD model for G2R-1-E-ASI-AC240
Omron
Need more? Email Us
ECAD model for G2RL-2 DC48

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention