EN
  • EN
  • DE

ACTE3CH2A05V

Part No ACTE3CH2A05V
Manufacturer Panasonic
Catalog Automotive Relays
Description RELAY AUTOMOTIVE SPDTX2 20A 12V /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Automotive Relays
Mfr Panasonic Electric Works
Series ACTE
Package Tube
Coil Type Non Latching
Coil Current 75 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C) x 2
Contact Rating (Current) 20 A
Switching Voltage 14VDC - Nom
Must Operate Voltage 6.5 VDC
Must Release Voltage 0.8 VDC
Operate Time 10 ms
Release Time 10 ms
Features Sealed - Flux Protection
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 110°C
Contact Material Silver Alloy
Coil Power 900mW
Coil Resistance 160 Ohms
Base Product Number ACTE3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0050
Other Names 255-ACTE3CH2A05V
Standard Package 40
Win Source Part Number 959465-ACTE3CH2A05V
Ultra Librarian 3D Model Ultra Librarian ACTE3CH2A05V CAD Model

Description

The Panasonic Electric Works ACTE3CH2A05V is an automotive relay with a contact rating of 20A and a switching voltage of 14VDC - Nom.

  • Contact Rating: 20A
  • Switching Voltage: 14VDC - Nom
  • Coil Voltage: 12VDC
  • Coil Resistance: 160 Ohms
  • Package: Tube
  • Standard Package: 40
  • Contact Form: SPDT (1 Form C) x 2
  • Contact Material: Silver alloy
  • Coil Type: Non-latching
  • Coil Current: 75mA
  • Operate Time: 10ms
  • Release Time: 10ms
  • Coil Power: 900mW
  • Mounting Type: Through-hole
  • Temperature Range: -40°C ~ 110°C

You May Also Be Interested in

TE Connectivity
V23234A0004X055-EV-100 /
Lowest to $11.9138
Panasonic
RELAY AUTOMOTIVE SPST 200V 24V /
Lowest to $389.4386
TE Connectivity
RELAY AUTOMOTIVE SPDT 60A 12V
Lowest to $67.4798
Panasonic
RELAY AUTOMOTIVE SPDT 35A 12V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 45A 12V /
Lowest to $5.8208
Omron
SUPER MICRO RELAY /
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 30A 12V
Lowest to $2.7743
Panasonic
RELAY AUTOMOTIVE SPST 20A 24V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPST 45A 12V /
Lowest to $5.7759

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess