EN
  • EN
  • DE

1-1393277-4

Part No 1-1393277-4
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY AUTOMOTIVE SPST 45A 12V /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Automotive Relays
Mfr TE Connectivity AMP Connectors
Series V23076
Package Bulk
Coil Type Non Latching
Coil Current 133 mA
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 45 A
Switching Voltage 12VDC - Nom
Must Operate Voltage 6.9 VDC
Must Release Voltage 1.2 VDC
Operate Time 5 ms
Release Time 3 ms
Features Sealed - Fully
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Nickel (AgNi)
Coil Power 1.6W
Coil Resistance 90 Ohms
Base Product Number 1393277
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.41.0050
Other Names 1-1393277-4-ND,A122509,V23076A3001C132
Standard Package 525
Win Source Part Number 1103600-1-1393277-4
Ultra Librarian 3D Model Ultra Librarian 1-1393277-4 CAD Model

Description

The V23076 series automotive relay from TE Connectivity AMP Connectors is a SPST-NO (1 Form A) contact form relay with a switching voltage of 12VDC.

  • Manufacturer: TE Connectivity AMP Connectors
  • Series: V23076
  • Application: Automotive Relay
  • Contact Form: SPST-NO (1 Form A)
  • Switching Voltage: 12VDC
  • Contact Rating: 45A
  • Coil Voltage: 12VDC
  • Coil Resistance: 90 ohms
  • Coil Current: 133mA
  • Latching: Non-Latching
  • Must Operate Voltage: 6.9VDC
  • Must Release Voltage: 1.2VDC
  • Seal: Fully Sealed
  • Mounting Type: Through-Hole
  • Temperature Range: -40°C to 85°C
  • Packaging: Bulk
  • ECCN: EAR99
  • Cross-Reference: 9-1393292-9, 8-1393292-9V23076-A3001-C132, V23076A3001C132

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPST 10A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $13.0223
Altech corporation
RELAY GEN PURPOSE DPDT 8A 12V
Lowest to $6.8182
TE Connectivity
RELAY GEN PURPOSE SPST 16A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Need more? Email Us
Omron
G6C-2114P-US-AP-DC24
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE DPDT 8A 24V
Lowest to $3.2868
IDEC
RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $19.9090
IDEC
RELAY GEN PURPOSE DPDT 8A 24V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 5A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $148.9338
Omron
RELAY GEN PURPOSE DPST 8A 24V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7759 $51.9831
22+ $4.7392 $104.2624
33+ $4.5911 $151.5063
46+ $4.4430 $204.3780
59+ $4.2949 $253.3991
78+ $3.8506 $300.3468
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess