Products specifications Report Issue?

Category Relays>Automotive Relays
Mfr Panasonic Electric Works
Series AEV
Package Bulk
Coil Type Non Latching
Coil Current 250 mA
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 200 A
Switching Voltage 400VDC - Nom
Must Operate Voltage 18 VDC
Must Release Voltage 2 VDC
Operate Time 50 ms
Release Time 30 ms
Mounting Type Chassis Mount
Termination Style Wire Leads
Temperature Range - Operating -40°C ~ 80°C
Coil Power 6W
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0050
Other Names 255-3597
Standard Package 1
Win Source Part Number 1214347-AEV17024
Ultra Librarian 3D Model Ultra Librarian AEV17024 CAD Model

Description

This automotive relay comes with a Win Source Part Number of 1214347-AEV17024.

  • Series: AEV
  • Contact Form: SPST-NO (1 Form A)
  • Switching Current: Up to 200 A
  • Coil Voltage: 24VDC
  • Coil Current: 250 mA
  • Mount: Chassis Mount
  • Operating Temperature: -40°C to 80°C
  • Manufacturer: Panasonic Electric Works
  • ECCN: EAR99

You May Also Be Interested in

Omron
DIP,28.8x12.5mm Power Relays RoHS
Lowest to $1.2387
ECAD model for G5RL-1A-E DC24
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil SIP,5x28mm
Lowest to $2.5537
ECAD model for HF41F/12-HS
WAGO Corporation
RELAY GEN PURPOSE DPDT 8A 24V
Need more? Email Us
ECAD model for 788-312
ELKO EP North America LLC
Auxiliary relay 3x16A changeover, AC/DC 24V
Need more? Email Us
ECAD model for VS316/24V white
HongFa
DIP,12.7x29mm Power Relays RoHS
Lowest to $1.2225
ECAD model for HF115F-I/012-1HS3
Panasonic
RELAY GEN PURPOSE DPST 8A 5V / General Purpose Relay DPST-NO/NC (1 Form A, 1 Form B) 5VDC Coil Through Hole
Lowest to $14.9879
ECAD model for ST1-DC5V
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil SIP,28x5mm
Lowest to $2.4198
ECAD model for HF41F/5-HS
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil SIP,5x20mm
Lowest to $1.8049
ECAD model for HF49FD/005-1H11
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 12V Coil SIP,5x20mm
Lowest to $0.8864
ECAD model for HF49FD/012-1H12

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $418.7197 $418.7197
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention