EN
  • EN
  • DE

2-1393302-3

Part No 2-1393302-3
Manufacturer TE Connectivity
Catalog Automotive Relays
Description RELAY AUTOMOTIVE SPDT 60A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Automotive Relays
Mfr TE Connectivity AMP Connectors
Series F4
Package Bulk
Product Status Active
Coil Type Non Latching
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 60 A
Switching Voltage 12VDC - Nom
Must Operate Voltage 7.2 VDC
Must Release Voltage 1.6 VDC
Operate Time 7 ms
Release Time 2 ms
Features -
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 125°C
Contact Material Silver Alloy
Coil Power 1.6W
Coil Resistance 90 Ohms
Base Product Number 1393302
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0050
Win Source Part Number 1373472-2-1393302-3
Ultra Librarian 3D Model Ultra Librarian 2-1393302-3 CAD Model

Description

The TE Connectivity AMP Connectors F4 automotive relay is a single-pole, double-throw (SPDT) relay with a contact rating of 60A.

  • Contact Form: SPDT
  • Contact Rating: 60A
  • Coil Voltage: 12VDC
  • Coil Resistance: 90 Ohms
  • Must Operate Voltage: 7.2VDC
  • Must Release Voltage: 1.6VDC
  • Operate Time: 7ms
  • Release Time: 2ms
  • Contact Material: Silver Alloy
  • Relay Type: Non-Latching
  • Series: F4
  • Packaging: Bulk
  • Temperature Range: -40°C to 125°C
  • HTSUS Code: 8536.41.0050
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
RELAY AUTO SPST-NO 260A 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 30A 12V
Lowest to $2.7743
Panasonic
RELAY AUTO SPST-NO 60A 12V /
Lowest to $164.4085
Panasonic
RELAY AUTOMOTIVE SPDT 40A 12V /
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 200V 24V /
Lowest to $389.4386
Picker Components
30A SPDT SEALED MINI AUTO PCB /
Need more? Email Us
Kemet
AUTOMOTIVE RELAYS HIGH TEMP/HIGH
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 45A 24V
Lowest to $5.8208
Panasonic
RELAY AUTOMOTIVE SPDTX2 20A 12V /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4798 $67.4798
2+ $55.3680 $110.7360
3+ $53.6378 $160.9134
4+ $51.9075 $207.6300
5+ $50.1773 $250.8865
7+ $44.9865 $314.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess