EN
  • EN
  • DE

SBRD8350G

Part No SBRD8350G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 50V 3A DPAK / Diode 50 V 3A Surface Mount DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Mfr ON Semiconductor
Series SWITCHMODE™
Package Tube
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 50 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 50 V
Capacitance @ Vr, F -
Mounting Type Surface Mount
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SBRD8350
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 75 pcs
Win Source Part Number 1383389-SBRD8350G
Ultra Librarian 3D Model Ultra Librarian SBRD8350G CAD Model

Description

The ON Semiconductor SBRD8350G is a cutting-edge super barrier rectifier designed for high-efficiency power supply applications. This component is part of ON Semiconductor's portfolio of energy-efficient devices, which are engineered to reduce power losses and improve system reliability. The SBRD8350G is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low Forward Voltage Drop: The SBRD8350G features a low forward voltage drop, which enhances the overall efficiency of the system by minimizing power dissipation during operation.
  • High Surge Capability: Designed to withstand high surge currents, this rectifier is ideal for applications that may experience unexpected overcurrent conditions, ensuring robust performance and reliability.
  • Super Barrier Design: The super barrier design provides a unique combination of low leakage current and fast switching speed, making it suitable for high-frequency applications.
  • High Junction Temperature: With an operating junction temperature range of -55°C to +150°C, the SBRD8350G can reliably function in extreme environmental conditions.

Applications

The SBRD8350G is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Free-Wheeling diodes in converters
  • Reverse battery protection
  • Automotive applications

Product Specifications

The SBRD8350G boasts a package type of TO-252 (DPAK), which is widely used for surface-mount applications. It has a maximum average rectified current of 8 A, and a peak repetitive reverse voltage of 50 V. The device also features a low typical thermal resistance, contributing to its ability to handle high currents without overheating.

In summary, the ON Semiconductor SBRD8350G super barrier rectifier is an exceptional choice for designers seeking to enhance the efficiency and reliability of their power supply systems. With its robust design and superior electrical characteristics, it stands out as a top-performing component in its class.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess