Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 10EPT
Package Tube
Product Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 10EPT20
Standard Package 98 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926043-MC10EPT20D
Ultra Librarian 3D Model Ultra Librarian MC10EPT20D CAD Model

Description

The ON Semiconductor MC10EPT20D is a high-performance differential PECL to TTL translator designed for use in applications requiring high-speed signal processing and conversion. This integrated circuit is part of ON Semiconductor's 10E series, known for its reliability and efficiency in translating signals between two different logic levels.

Key Features

  • High-Speed Operation: The MC10EPT20D operates at a fast propagation delay, making it suitable for high-frequency applications where timing is critical.
  • Differential PECL Inputs: This device accepts differential PECL input levels, providing improved noise immunity and signal integrity over single-ended inputs.
  • TTL Output Levels: It translates the received PECL levels to TTL output levels, allowing for easy interfacing with TTL-compatible logic circuits.
  • Wide Voltage Range: The translator can be powered by a wide range of supply voltages from 3.0V to 5.5V, offering flexibility in different system designs.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring reliable performance in various environments.

Applications

The MC10EPT20D is ideal for a variety of applications that require the conversion of PECL signals to TTL logic levels. These include, but are not limited to:

  • High-speed data communications
  • Networking equipment
  • Signal conversion in test and measurement systems
  • Clock distribution circuits
  • Computer systems and peripherals

Product Specifications

Parameter Value Input Type Differential PECL Output Type TTL Supply Voltage 3.0V to 5.5V Operating Temperature Range -40°C to +85°C Package Type SOIC-8

With its robust design and versatile features, the ON Semiconductor MC10EPT20D differential PECL to TTL translator is a vital component for systems requiring reliable high-speed data transfer and logic level translation.

You May Also Be Interested in

Nexperia USA Inc.
Bus Transceivers XCVR 8BIT LVL SHIFTR
Lowest to $0.2993
ECAD model for 74LVC4245APW,112
ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 6UDFN
Lowest to $3.1034
ECAD model for NLSX5011AMUTCG
NXP / Nexperia
NEXPERIA 74LVCH1T45GM - BUS TRAN
Lowest to $0.2934
ECAD model for 74LVCH1T45GM,115
Nexperia USA Inc.
NEXPERIA 74AUP1T98GF - LOGIC CIR
Need more? Email Us
ECAD model for 74AUP1T98GF,132
Nexperia USA Inc.
NEXPERIA 74LVCH1T45GF - BUS TRAN
Need more? Email Us
ECAD model for 74LVCH1T45GF,132
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8SOIC / Mixed Signal Translator Unidirectional 1 Circuit 1 Channel 8-SOIC
Need more? Email Us
ECAD model for MC10EPT20D
Hangzhou RuiMeng Technology Co., Ltd.
2 SOT-23-8 Translators, Level Shifters RoHS
Lowest to $0.2299
ECAD model for MS4553S
Maxim Integrated
IC TRANSLATOR BIDIR 20TSSOP
Need more? Email Us
ECAD model for MAX3013EUP+
Nexperia USA Inc.
IC XLTR 6-XSON/SOT1202
Need more? Email Us
ECAD model for 74AUP1T45GS,132

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention