EN
  • EN
  • DE
  • IT

TDA1072AT

Part No TDA1072AT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description AM receiver circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265844-TDA1072AT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1072AT CAD Model

Description

The TDA1072AT, manufactured by NXP Semiconductors, is a sophisticated integrated circuit designed specifically for the efficient processing of AM (Amplitude Modulated) signals. This monolithic integrated circuit is an ideal solution for high-performance AM radio receivers, offering a comprehensive set of features that enhance the listening experience.

Key Features

  • Integrated RF Amplifier: The TDA1072AT includes a built-in RF amplifier that provides high sensitivity and selectivity for the received signals, ensuring clear audio output even in areas with weak signal strength.
  • Mixer and Local Oscillator: The device houses a mixer to convert the incoming RF signal to an IF (Intermediate Frequency) signal, along with a local oscillator with a wide frequency range, facilitating the tuning of various AM stations.
  • AGC (Automatic Gain Control): With its AGC circuitry, the TDA1072AT automatically adjusts the gain based on the signal strength, maintaining consistent audio levels and preventing distortion from strong signals.
  • Quadrature Detector: This feature enables the demodulation of the AM signal to retrieve the audio information with minimal distortion and high fidelity.

Applications

The TDA1072AT is suitable for a wide range of applications where AM signal reception is required. It is commonly used in:

  • Portable AM radios
  • Car radios
  • Home audio systems with AM capabilities
  • Specialized communication equipment

Technical Specifications

Some of the technical specifications of the TDA1072AT include:

  • Supply voltage range: Typically 4.5 to 18 V
  • Low current consumption
  • Excellent stability of the oscillator frequency
  • Adjustable IF gain control
  • Compact package suitable for PCB mounting

The TDA1072AT from NXP stands out for its reliability, versatility, and high-quality performance in AM radio receiver applications. Its integration of multiple receiver functions into a single chip makes it an efficient solution for designers looking to streamline their product designs while maintaining superior audio quality.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess