EN
  • EN
  • DE

PAL20R6A-2CNS

Part No PAL20R6A-2CNS
Manufacturer Others
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 267719-PAL20R6A-2CNS
Ultra Librarian 3D Model Ultra Librarian PAL20R6A-2CNS CAD Model

Description

The PAL20R6A-2CNS is a Programmable Array Logic (PAL) device designed for implementing custom digital logic circuits. The '20R6' designation indicates that it has 20 input pins and 6 registered (R) outputs. The 'A' typically refers to the speed grade, and '2CNS' likely specifies the package type and temperature range.

Applications

  • State machine design: Creating sequential logic circuits for control and automation applications.
  • Counters and shift registers: Implementing counting and data shifting operations in digital systems.
  • Address decoding with registered outputs: Decoding memory addresses while providing registered outputs for timing control.
  • Peripheral controllers with feedback: Controlling peripheral devices using feedback loops for precise operation.
  • Data synchronization circuits: Synchronizing data signals within a digital system.

Features

  • Programmable AND array: Allows for the customization of logic functions by programming the AND array.
  • Registered outputs: Offers clocked outputs for synchronous operation.
  • TTL compatible inputs and outputs: Ensures compatibility with other TTL logic devices.
  • High-speed performance: Provides fast switching speeds for high-performance applications.
  • Low power consumption: Minimizes power dissipation within the circuit.
  • 20 Inputs and 6 Registered Outputs: Offers a versatile configuration for sequential logic implementation.

Benefits

  • Flexibility: Allows for the implementation of custom sequential logic tailored to specific application needs.
  • Reduced component count: Integrates multiple logic gates and registers into a single device, reducing board space and complexity.
  • Improved performance: Offers enhanced speed compared to implementations using discrete logic.
  • Simplified design: Streamlines the design process by providing a programmable logic solution with registered outputs.
  • Cost-effectiveness: Provides a cost-efficient solution for implementing complex sequential logic circuits.

Additional Details

The PAL20R6A-2CNS typically operates with a 5V power supply. The 'A' in the part number usually represents a specific speed grade, which affects the propagation delay of the device. The '2CNS' package designation refers to the physical packaging and mounting style. Registered PALs provide significant advantages in applications requiring synchronous operation and timing control. Programming is accomplished using specialized PAL programmers to configure the AND array and register characteristics. Applications include older computer designs, industrial automation and control systems and telecommunication equipment where custom sequential logic is required.

You May Also Be Interested in

Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24TSSOP
Lowest to $3.9545
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess