EN
  • EN
  • DE

PAL20L8B-2CNS

Part No PAL20L8B-2CNS
Manufacturer Others
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267712-PAL20L8B-2CNS
Ultra Librarian 3D Model Ultra Librarian PAL20L8B-2CNS CAD Model

Description

The PAL20L8B-2CNS is a Programmable Array Logic (PAL) device used for implementing custom logic circuits. The '20L8' portion signifies that it has 20 input pins and 8 output pins. The 'B' likely indicates a specific speed grade, while 'CNS' usually relates to the package type and temperature range specifications.

Applications

  • Address decoding in memory systems: Selecting specific memory locations based on input addresses.
  • Peripheral device controllers: Implementing control logic for interfacing with peripheral devices.
  • State machine design: Creating sequential logic circuits for various control applications.
  • Data multiplexing and demultiplexing: Routing data signals within a system.
  • Combinatorial logic functions: Implementing complex Boolean expressions in hardware.

Features

  • Programmable AND array: Enables users to define custom logic functions by programming the AND matrix.
  • Fixed OR array: Combines the outputs of the AND gates to generate the final output signals.
  • TTL compatible inputs and outputs: Ensures seamless integration with other TTL logic components.
  • High-speed operation: Delivers fast switching speeds for high-performance applications.
  • Low power consumption: Minimizes power dissipation in the overall system.
  • 20 Inputs and 8 Outputs: Provides a versatile configuration for a variety of logic functions.

Benefits

  • Flexibility: Allows for the implementation of custom logic tailored to specific application requirements.
  • Reduced component count: Integrates multiple logic gates into a single device, saving board space.
  • Improved performance: Offers faster speeds compared to discrete logic gate implementations.
  • Simplified design: Makes the design process easier by providing a programmable logic solution.
  • Cost-effective: Offers a cost-efficient way to implement complex logic circuits.

Additional Details

The PAL20L8B-2CNS generally operates with a 5V power supply. The 'B' designation in the part number typically corresponds to a specific speed grade, which affects the propagation delay of the device. The CNS package designation specifies the physical packaging and mounting style of the component. These PALs are programmed using dedicated PAL programmers, allowing engineers to configure the AND array to achieve the desired logic functionality. They are frequently found in older electronic systems, industrial control equipment, and communication systems where custom logic is needed.

You May Also Be Interested in

Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Amd
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $4.1631
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess