EN
  • EN
  • DE

PAL16L8B-2CN

Part No PAL16L8B-2CN
Manufacturer Others
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267662-PAL16L8B-2CN
Ultra Librarian 3D Model Ultra Librarian PAL16L8B-2CN CAD Model

Description

The PAL16L8B-2CN is a high-speed Programmable Array Logic (PAL) device manufactured by an unspecified vendor. It serves as a versatile building block for implementing custom digital logic circuits. By programming the internal AND array, designers can create specific logic functions tailored to their application requirements, offering an efficient alternative to using discrete logic gates.

Applications

  • Address Decoding: Generates chip select signals for memory devices in embedded systems.
  • Data Multiplexing: Routes data signals efficiently based on selection inputs.
  • Peripheral Control: Implements control logic for interfacing with various peripheral devices such as sensors and actuators.
  • Timing Generation: Creates custom timing signals for synchronizing operations within a digital system.
  • State Machine Implementation: Allows for the implementation of sequential logic circuits, such as controllers and sequencers.

Features

  • Programmable AND Array: Enables the implementation of custom logic functions by selectively programming the AND array connections.
  • Fixed OR Array: Combines the outputs of the AND gates to produce the final output signals.
  • High-Speed Operation: The "-2" suffix indicates a high-speed version, enabling faster processing of logic functions.
  • TTL Compatibility: Operates with standard TTL voltage levels, facilitating easy integration with other TTL-based components.
  • Low-Power Consumption: Minimizes power consumption, making it suitable for battery-powered and energy-efficient applications.
  • 10 Input Pins: Offers a flexible number of input signals for implementing complex logic functions.
  • 8 Output Pins: Provides a sufficient number of output signals for controlling various devices and systems.
  • 24-Pin DIP Package: Standard Dual In-line Package ensures easy insertion and soldering onto circuit boards.

Benefits

  • Flexibility: Programmability allows for easy modification and adaptation of logic functions to changing requirements.
  • Reduced Chip Count: Replaces numerous discrete logic gates, simplifying circuit designs and reducing board space.
  • Simplified Design Process: Streamlines the design process compared to using discrete components, enabling faster development cycles.
  • Improved Performance: High-speed operation enhances the overall performance of the digital system.
  • Cost-Effective: Offers a cost-efficient solution for implementing custom logic functions compared to using multiple discrete components.

Additional Details

The PAL16L8B-2CN is programmed using a specialized PAL programmer, which selectively blows fuses in the AND array to define the desired logic functions. Programming voltages and timing parameters are dependent on the specific programmer and manufacturer's specifications. 'L' in the name signifies that the outputs are active Low. '16' specifies there are 16 inputs to the AND array and '8' denotes 8 outputs from the OR array. These PAL devices are commonly used for glue logic. Propagation delay is typically around 15ns.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Amd
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess