EN
  • EN
  • DE

DRV8880RHRR

Part No DRV8880RHRR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLAR 6.5-45V 28QFN / Bipolar Motor Driver Power MOSFET Logic 28-WQFN (5.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel (TR)
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Logic
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8, 1/16
Applications General Purpose
Current - Output 2A
Voltage - Supply 6.5V ~ 45V
Voltage - Load 6.5V ~ 45V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5.5x3.5)
Base Product Number DRV8880
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253324-DRV8880RHRR
Ultra Librarian 3D Model Ultra Librarian DRV8880RHRR CAD Model

Description

The DRV8880RHRR from Texas Instruments is a highly integrated stepper motor driver designed to drive a bipolar stepper motor with advanced features and robust performance. This compact, efficient device is ideal for a wide range of applications, including printers, scanners, security cameras, robotics, and industrial automation systems.

Key Features

  • Smart Tuning: The DRV8880RHRR offers an innovative smart tuning feature that automatically adjusts decay settings for optimal current regulation performance, ensuring smooth and precise motor control.
  • Integrated Protection: This device includes multiple protection features such as overcurrent, thermal shutdown, and undervoltage lockout, providing reliable operation and extending the lifespan of the motor and the system.
  • Flexible Power Supply: The motor driver operates on a supply voltage range from 6.5V to 45V, allowing it to accommodate a variety of stepper motors and system requirements.
  • High Output Drive Capacity: It offers up to 1.5A of output current per winding in full-step mode, with the capability to drive motors at up to 1/16 microstepping resolution for smooth and precise motion control.
  • Simple Interface: The DRV8880RHRR is designed with a straightforward interface that includes step and direction inputs, enabling easy integration into existing designs.

Product Benefits

The integration of advanced features into the DRV8880RHRR stepper motor driver simplifies the design process, reduces board space, and lowers system costs. Its smart tuning capability eliminates the need for manual tuning, which accelerates the development cycle and enhances the performance of the stepper motor system. The comprehensive protection features ensure that the device operates reliably in challenging conditions, minimizing downtime and maintenance costs.

Applications

The DRV8880RHRR is versatile and can be used in a range of applications where precise motor control is essential. It is particularly well-suited for office automation equipment, gaming machines, factory automation, and point-of-sale devices.

For more detailed specifications and application notes, visit the Texas Instruments website to access datasheets and technical documentation for the DRV8880RHRR stepper motor driver.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4218 $51.3270
36+ $2.8076 $101.0736
56+ $2.7199 $152.3144
76+ $2.6321 $200.0396
99+ $2.5444 $251.8956
132+ $2.2812 $301.1184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess