EN
  • EN
  • DE

NSP-4-4-01

Part No NSP-4-4-01
Manufacturer Essentra Components
Catalog Screws, Bolts
Description MACHINE SCREW PAN PHILLIPS 4-40
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Essentra Components
Series Richco, NSS-NSP
Package Bulk
Product Status Obsolete
Type Machine Screw
Screw Head Type Pan Head
Drive Type Phillips
Thread Size #4-40
Head Diameter 0.209" (5.30mm)
Head Height 0.080" (2.03mm)
Length - Below Head 0.250" (6.35mm) 1/4"
Length - Overall 0.330" (8.38mm)
Material Nylon
Standard Package 1,000 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 896940-NSP-4-4-01
Ultra Librarian 3D Model Ultra Librarian NSP-4-4-01 CAD Model

Description

The Richco NSS-NSP series machine screw is a versatile fastener used in various hardware applications.

  • Thread Size: #4-40
  • Material: Nylon
  • Head Type: Pan
  • Drive Type: Phillips
  • Overall Length: 0.330" (8.38mm)
  • Head Diameter: 0.209" (5.30mm)
  • Head Height: 0.080" (2.03mm)
  • Length Below Head: 0.250" (6.35mm)
  • Packaging: Bulk
  • Standard Package: 1,000 pcs
  • Product Status: Obsolete
  • Manufacturer: Essentra Components

You May Also Be Interested in

Essentra Components
THUMB SCREW KNOB - #6-32
Need more? Email Us
Essentra Components
THUMB SCREW KNOB - #6-32
Need more? Email Us
Essentra Components
THUMB SCREW KNOB - 3/8\
Need more? Email Us
Essentra Components
KNURLED SLOTTED THUMB SCREW, NAT
Need more? Email Us
RAF Electronic Hardware
METRIC SHOULDER SCREWPLAIN BRASS
Need more? Email Us
Keystone Electronics
MACH SCREW PAN HEAD SLOTTED 4-40
Need more? Email Us
Essentra Components
THUMB SCREW KNOB - 1/4\
Need more? Email Us
Altech corporation
SCREW M3 X 155MM FOR 2LHB BULB H
Lowest to $0.5648
Essentra Components
THUMB SCREW KNOB - #10-24
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess