EN
  • EN
  • DE

PAL16L18B-2CN

Part No PAL16L18B-2CN
Manufacturer Others
Catalog Embedded - PLDs (Programmable Logic Device)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 267649-PAL16L18B-2CN
Ultra Librarian 3D Model Ultra Librarian PAL16L18B-2CN CAD Model

Description

The PAL16L18B-2CN is a Programmable Array Logic (PAL) device from an unspecified manufacturer. This device is a crucial component in various digital logic circuits, offering a flexible solution for implementing custom logic functions.

Applications

  • Address Decoding: Used in memory systems to decode addresses and select the appropriate memory location.
  • Data Multiplexing/Demultiplexing: Implemented to efficiently route data signals within a system.
  • Combinational Logic Circuits: Employed to create complex combinational logic functions based on specific design requirements.
  • State Machine Implementation: Can be configured to implement simple state machines for control applications.
  • Peripheral Control: Used to control and interface with various peripheral devices.

Features

  • Programmable AND Array: Allows for the implementation of custom logic functions by programming the AND array.
  • Fixed OR Array: Combines the outputs of the AND gates to produce the final output signals.
  • High-Speed Operation: The "-2" suffix indicates a high-speed version, enabling faster processing.
  • Low-Power Consumption: Designed to minimize power consumption, suitable for battery-powered applications.
  • TTL Compatibility: Compatible with standard Transistor-Transistor Logic (TTL) voltage levels.
  • 10 Input Pins: Offers flexibility in implementing complex logic functions.
  • 8 Output Pins: Provide sufficient output signals for various control and data processing applications.
  • 24-Pin Package: Industry-standard package for easy integration into circuit boards.

Benefits

  • Flexibility: Programmable nature allows for easy modification of logic functions.
  • Reduced Chip Count: Replaces multiple discrete logic gates, reducing board space and complexity.
  • Simplified Design Process: Streamlines the design process compared to designing with discrete components.
  • Improved Performance: High-speed operation enables faster system performance.
  • Cost-Effective Solution: Provides a cost-effective solution for implementing custom logic functions.

Additional Details

The PAL16L18B-2CN is typically programmed using a PAL programmer. The programming process involves blowing fuses in the AND array to create the desired logic functions. The specific voltage and timing requirements for programming vary depending on the manufacturer. This PAL device offers a reliable and efficient solution for implementing custom logic circuits in a wide range of applications. The 'L' in the name signifies active Low outputs. The '18' refers to the number of AND gates. The PAL16L18B-2CN integrates easily with TTL logic.

You May Also Be Interested in

Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Microchip Technology
IC PLD 8MC 10NS 20TSSOP
Lowest to $3.1635
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 28PLCC
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Cypress Semiconductor Corp
Flash-Erasable Reprogrammable CMOS PAL Device
Lowest to $1.3860

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess