EN
  • EN
  • DE

SFH 2240

Part No SFH 2240
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Photodiodes
Description SENSOR PHOTODIODE 620NM 2SMD / Photodiode 620nm 90ns 120° 2-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photodiodes
Mfr ams-OSRAM USA Inc.
Series Power TOPLED®
Package Tape & Reel
Wavelength 620nm
Spectral Range 400nm ~ 690nm
Diode Type PIN
Responsivity @ nm 0.37 A/W @ 620nm
Response Time 90ns
Voltage - DC Reverse (Vr) (Max) 16 V
Current - Dark (Typ) 1nA
Active Area 7.02mm2
Viewing Angle 120°
Temperature Range - Operating -40°C ~ 100°C
Mounting SMD (SMT)
Package / Case 2-SMD, No Lead
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.1050
Other Names SFH 2240-ND,475-3520-1,Q65112A0060,475-3520-6,475-3520-2
Standard Package 1,500
Win Source Part Number 972978-SFH 2240
Ultra Librarian 3D Model Ultra Librarian SFH 2240 CAD Model

Description

The SFH 2240 electronic component with Win Source Part Number 972978-SFH 2240 is a sensor transducer that belongs to the Power TOPLED series. SFH 2240 is a sensor transducer from the Power TOPLED series.

  • Win Source Part Number: 972978-SFH 2240
  • Viewing Angle: 120 degrees
  • Response Time: 90ns
  • Current in Dark: 1nA
  • Responsivity @ nm: 0.37 A/W @ 620nm
  • Diode Type: PIN
  • Voltage - DC Reverse (Vr) (Max): 16 V
  • Package / Case: 2-SMD, No Lead
  • Temperature Range - Operating: -40 degrees Celsius to 100 degrees Celsius

You May Also Be Interested in

Vishay
SENSOR PHOTODIODE 940NM 2SMD
Lowest to $1.0187
OSRAM Opto Semiconductors Inc.
High Speed PIN Photodiode
Lowest to $1.3097
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Vishay
PHOTODIODE 750 TO 1050 NM
Lowest to $0.8732
LITE-ON Technology
SENSOR PHOTODIODE 900NM RADIAL
Need more? Email Us
Vishay
SENSOR PHOTODIODE 540NM 0805 / Photodiode 540nm 150ns 120°
Lowest to $0.4824
NJR Corporation/NJRC
Need more? Email Us
Microchip Technology
Photodiode Chip Die
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PHOTODIODE PIN 900NM W/FLTR 5MM
Lowest to $0.9428

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2305 $51.3015
55+ $1.8301 $100.6555
85+ $1.7729 $150.6965
117+ $1.7158 $200.7486
151+ $1.6586 $250.4486
202+ $1.4870 $300.3740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,314 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess