EN
  • EN
  • DE

SFH5711-2/3-Z

Part No SFH5711-2/3-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer OSRAM Opto Semiconductors Inc.
Win Source Part Number 319091-SFH5711-2/3-Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFH5711-2/3-Z CAD Model

Description

The SFH5711-2/3-Z is a highly integrated ambient light sensor manufactured by OSRAM Opto Semiconductors. This sensor is designed to measure the intensity of ambient light and convert it into a digital signal that can be easily processed by a microcontroller or other electronic circuits. It is commonly used in smartphones, tablets, notebooks, and other devices to automatically adjust the display brightness based on the surrounding light conditions.

Applications:

  • Automatic Display Brightness Control: Used in smartphones, tablets, and notebooks to adjust the screen brightness according to the ambient light.
  • Street Light Control: Can be used to control street lights based on ambient light levels to conserve energy.
  • Occupancy Detection: Used in smart buildings to detect occupancy based on light levels and control lighting accordingly.
  • Camera Light Metering: Employed in digital cameras to measure ambient light and optimize exposure settings.
  • Industrial Automation: Utilized in industrial settings for light-dependent control systems.

Features:

  • Digital Output: Provides a digital output signal (I2C interface) that is easy to interface with microcontrollers.
  • High Sensitivity: Offers excellent detection of low-light levels.
  • Wide Dynamic Range: Measures light intensity over a wide range of brightness levels.
  • Small Package: Compact design allows for easy integration into space-constrained devices.
  • Low Power Consumption: Minimizes power usage in battery-operated applications.

Benefits:

  • Improved Display Visibility: Ensures optimal screen visibility in various lighting conditions.
  • Energy Savings: Reduces power consumption by automatically adjusting display brightness or lighting levels.
  • User Comfort: Enhances user comfort by providing appropriate screen brightness based on ambient light.
  • Easy Integration: Simplifies the design and manufacturing process.
  • Compact Design: Allows for use in small and portable devices.

Technical Specifications:

The SFH5711-2/3-Z operates with a supply voltage typically between 2.5 V and 3.6 V. It communicates using the I2C digital interface. The package is designed for surface mounting on a PCB. It is compliant with RoHS standards, ensuring environmental safety. This sensor provides accurate and reliable ambient light measurement for a wide range of applications.

You May Also Be Interested in

LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Lite-On Inc.
SENSOR OPT ULTRAVIOLET 6PINS
Lowest to $3.2256
Renesas Electronics America
OPTICAL SENSOR
Lowest to $9.7829
Vishay
SENSOR OPT AMBIENT 6 SMD
Lowest to $0.7825
Texas Instruments
SENSOR OPT AMBIENT SOT 583
Lowest to $4.6780
AMS-TAOS USA Inc.
Need more? Email Us
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Lowest to $61.2858
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.8972
Vishay
SENSOR OPT 550NM AMBIENT 8 SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess