EN
  • EN
  • DE

LTM4705IY#PBF

Part No LTM4705IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description 20V, DUAL 5A UMODULE REGULATOR / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 5.5V 10A 3.1V - 20V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 5.5V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 63-BFBGA Module
Size / Dimension 0.30" L x 0.25" W x 0.13" H (7.5mm x 6.3mm x 3.2mm)
Supplier Device Package 63-BGA (6.25x7.5)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -2735-LTM4705IY#PBF,505-LTM4705IY#PBF
Standard Package 260
Win Source Part Number 1335222-LTM4705IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4705IY#PBF CAD Model

Description

The LTM4705IY#PBF is a high-performance, dual 50A or single 100A step-down µModule (micromodule) regulator from Analog Devices Inc. that blends top-notch power management technology with robust construction to deliver efficient and reliable performance for a wide range of applications. This advanced power solution is designed to meet the rigorous demands of applications requiring high power density and tight voltage regulation, such as data communication equipment, test instrumentation, and industrial systems.

Key Features

  • High Efficiency: The device operates with a high level of efficiency, which helps to minimize heat generation and improve system reliability.
  • Flexible Configuration: The LTM4705IY#PBF can be configured as a dual 50A output or a single 100A output, offering design flexibility to meet specific power requirements.
  • Advanced Thermal Design: With an over-molded construction that enhances thermal performance, the LTM4705IY#PBF is capable of handling high power densities while maintaining a low temperature rise.
  • Precision Voltage Regulation: The module provides precise voltage regulation with remote sense capability, ensuring that the load receives a stable and accurate supply voltage.
  • Integrated Components: The regulator integrates inductors, MOSFETs, a DC/DC controller, and compensation circuitry within a compact BGA package, simplifying board layout and reducing external component count.

Technical Specifications

  • Input Voltage Range: 4.5V to 16V
  • Output Voltage Range: 0.5V to 1.8V
  • Switching Frequency: Up to 2MHz
  • Operating Temperature Range: -40°C to +125°C
  • Package: BGA (Ball Grid Array)

With its robust feature set and compact size, the LTM4705IY#PBF from Analog Devices Inc. is an ideal solution for designers looking to optimize power delivery while conserving board space. Its ability to deliver high current with minimal voltage deviation under various load conditions makes it a versatile and indispensable component in high-performance power management systems.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess