EN
  • EN
  • DE

CMV12000-2E5M1PA

Part No CMV12000-2E5M1PA
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Image Sensors, Camera
Description IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ams-OSRAM USA Inc.
Package Tray
Type CMOS
Pixel Size 5.5µm x 5.5µm
Active Pixel Array 4096H x 3072V
Frames per Second 300
Voltage - Supply 1.8V, 3.3V
Supplier Device Package 237-MicroPGA
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number CMV12000
Standard Package 18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339283-CMV12000-2E5M1PA
Ultra Librarian 3D Model Ultra Librarian CMV12000-2E5M1PA CAD Model

Description

The CMV12000-2E5M1PA is an image sensor camera product by ams-OSRAM USA Inc. that belongs to the Optical Sensors category.

  • Type: CMOS
  • Package: Tray
  • Standard Package: 18
  • Pixel Size: 5.5µm x 5.5µm
  • Active Pixel Array: 4096H x 3072V
  • Frames per Second: 300
  • Voltage-Supply: 1.8V, 3.3V
  • Temperature Range: -30°C ~ 70°C (TA)
  • ECCN: EAR99
  • MSL: 3 (168 Hours)
  • Status: Obsolete
  • Base Product Number: CMV12000

You May Also Be Interested in

Toshiba Semiconductor and Storage
CCD LINEAR IMAGE SENSOR WDIP22 / CCD Image Sensor 8µm x 200µm 22-CERDIP
Lowest to $61.5790
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
OmniVision Technologies Inc
5-MEGAPIXEL PURECEL IMAGE SENSOR
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR 5MP 56-CSP3 / Image Sensor Color 2592x1944Pixels 66-Pin CSP-3
Lowest to $32.6415
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / 1/2.7-Inch 2.1 Mp/Full HD Digital Image Sensor
Lowest to $5.4886
ON Semiconductor
IC IMAGE SENSOR 1.3MP 48LCC / CMOS Image Sensor 4.8µm x 4.8µm 48-LCC (14.22x14.22)
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Thermal Image Sensor 32H x 24V TO-39
Need more? Email Us
OmniVision Technologies Inc
IC SENSOR 2MP 1080 1/3" 68CSP3
Lowest to $8.1492

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,027.1093 $2,027.1093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess