EN
  • EN
  • DE

SUPERMICRO SNK-P0048PS - Supermicro 2U Heat Sink (X9/X10/X11) Narrow ILM

Part No SUPERMICRO SNK-P0048PS - Supermicro 2U Heat Sink (X9/X10/X11) Narrow ILM
Manufacturer Supermicro
Catalog Heatsink
Description Supermicro SNK-P0048PS. Type: Heatsink/Radiatior. Width: 80 mm, Depth: 104 mm, Height: 64 mm. Product colour: Stainless steel- Intel® Xeon® processor E5-2600 series- Intel® Xeon® processor E5-4600 series- Intel® Xeon® processor E5-2600 V2- Intel® Xeon® processor E5-2600 V3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Heatsink
Win Source Part Number 1435522-SUPERMICRO SNK-P0048PS - Supermicro 2U Heat Sink (X9/X10/X11) Narrow ILM
Manufacturer Supermicro
Ultra Librarian 3D Model Ultra Librarian SUPERMICRO SNK-P0048PS - Supermicro 2U Heat Sink (X9/X10/X11) Narrow ILM CAD Model

Description

The SUPERMICRO SNK-P0048PS is a high-performance heat sink designed for Supermicro's 2U servers and workstations. It is compatible with the X9, X10, and X11 generation of Supermicro motherboards that feature the Narrow ILM (Independent Loading Mechanism). This meticulously designed heat sink is made to cater to the specific cooling needs of high-density server environments. The SNK-P0048PS features an advanced fin structure that maximizes heat dissipation, ensuring that your CPU operates within its optimal temperature range even under heavy workloads. Its aluminum construction and copper base allow for efficient heat transfer and dissipation, making it an essential component for maintaining system stability and reliability. Easy to install, the SNK-P0048PS comes with mounting mechanisms that securely attach it to the motherboard, providing solid thermal contact without excessive pressure on the CPU. This model is especially suitable for data centers, enterprise-level servers, and high-performance computing applications, where consistent performance and uptime are critical. Whether you're running intensive applications or managing heavy data traffic, the SUPERMICRO SNK-P0048PS will keep your system cool and performing at its best.

You May Also Be Interested in

Lenovo
Heatsink, 9532 (x240M5) Front/2nd CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink x240 - rear processor (CPU 1)
Need more? Email Us
Lenovo
Heatsink - x3250M4 (2583) - Standard
Need more? Email Us
Lenovo
Heatsink - SR630v2 - 4xHeatpipes Performance (7Z71)
Need more? Email Us
Lenovo
Heatsink - SR650v2 - 6xHeatpipes Performance (7Z73)
Need more? Email Us
Lenovo
Heatsink, 9532 (x240M5) Rear/1st CPU - Below 120W
Need more? Email Us
Lenovo
Heatsink - SR530/SR630/SR570/SN550(1U) Below 165W
Need more? Email Us
Lenovo
Heatsink - ST550 (Tower) - Below 120W
Need more? Email Us
Lenovo
Intel Xeon 4C Processor Model E5-2637v2 130W 3.5GH
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess