EN
  • EN
  • DE

NOIP1FN1300A-QTI

Part No NOIP1FN1300A-QTI
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC IMAGE SENSOR 1.3MP 48LCC / CMOS Image Sensor 4.8µm x 4.8µm 48-LCC (14.22x14.22)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series PYTHON
Package Tray
Type CMOS
Pixel Size 4.8µm x 4.8µm
Package / Case 48-LCC
Supplier Device Package 48-LCC (14.22x14.22)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number NOIP1FN1300
Standard Package 64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350297-NOIP1FN1300A-QTI
Ultra Librarian 3D Model Ultra Librarian NOIP1FN1300A-QTI CAD Model

Description

The NOIP1FN1300A-QTI from ON Semiconductor is a cutting-edge image sensor that offers an exceptional balance of performance, resolution, and versatility, designed to meet the demanding needs of a wide range of imaging applications.

Key Features:

  • High Resolution: The sensor features a 1.3 Megapixel resolution, providing clear and detailed images for both industrial and consumer applications.
  • Global Shutter Technology: Equipped with global shutter capabilities, the NOIP1FN1300A-QTI captures high-speed scenes without the distortion typically associated with rolling shutters, making it ideal for machine vision and motion analysis.
  • Monochrome Sensor: As a monochrome sensor, it delivers enhanced sensitivity to light, which is crucial for low-light or high-speed imaging scenarios.
  • Compact Design: The sensor's compact form factor allows for easy integration into a variety of camera systems, including those with space constraints.
  • Robust Performance: With a wide dynamic range and excellent signal-to-noise ratio, the NOIP1FN1300A-QTI performs reliably in diverse lighting conditions, ensuring consistent image quality.

Applications:

The versatility of the NOIP1FN1300A-QTI makes it suitable for a broad spectrum of applications, including:

  • Industrial Machine Vision
  • Automated Optical Inspection (AOI)
  • Surveillance and Security
  • Scientific and Medical Imaging
  • 3D Scanning
  • Robotics

Technical Specifications:

The NOIP1FN1300A-QTI boasts technical specifications that cater to rigorous performance standards:

  • Array Format: 1280 x 1024 pixels
  • Pixel Size: 4.8 μm x 4.8 μm
  • Frame Rate: High frame rates for capturing fast-moving objects
  • Data Interface: High-speed data transfer
  • Shutter Efficiency: Near 100% efficiency for accurate imaging

ON Semiconductor's NOIP1FN1300A-QTI image sensor is a remarkable solution for developers and manufacturers looking for high-quality imaging capabilities. Its robust feature set ensures that it can be deployed in environments where precision and speed are paramount.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess