EN
  • EN
  • DE

LE UW S2WP-RBSB-BQ-0-A40-R18

Part No LE UW S2WP-RBSB-BQ-0-A40-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSTAR ULTRA WHITE 2X2 SMD / LED Lighting series White 2.95V 1.4A 130° 8-SMD, No Lead Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series OSRAM OSTAR®
Package Tape & Reel (TR)
Color White
Flux @ 25°C, Current - Test 2100lm (1400lm ~ 2800lm)
Current - Test 1.4A
Voltage - Forward (Vf) (Typ) 2.95V
Current - Max 5A
Viewing Angle 130°
Mounting SMD (SMT)
Package / Case 8-SMD, No Lead Exposed Pad
Supplier Device Package SMD
Dimension 0.251" L x 0.226" W (6.38mm x 5.75mm)
Height - Seated (Max) 0.054" (1.38mm)
Thermal Resistance of Package 0.7°C/W
Base Product Number LEUWS2WP
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names Q65112A7618,475-LEUWS2WP-RBSB-BQ-0-A40-R18TR
Standard Package 500
Win Source Part Number 1014036-LE UW S2WP-RBSB-BQ-0-A40-R18
Ultra Librarian 3D Model Ultra Librarian LE UW S2WP-RBSB-BQ-0-A40-R18 CAD Model

Description

The 1014036-LE UW S2WP-RBSB-BQ-0-A40-R18 is a high-quality optoelectronic component that provides excellent LED lighting.

  • Series: OSRAM OSTAR®
  • Category: Optoelectronics>LED Lighting - White
  • Package: Tape and reel
  • Viewing Angle: 130°
  • Voltage-Forward (Vf): 2.95V
  • Current-Max: 5A
  • Mounting: SMD (SMT)
  • Dimension: 0.251" L x 0.226" W (6.38mm x 5.75mm)

You May Also Be Interested in

Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess