EN
  • EN
  • DE

LTPL-C06M5WAGB

Part No LTPL-C06M5WAGB
Manufacturer Lite-On Inc.
Catalog LED Lighting - White
Description SMD2 LTPL-C06M5WAGB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Lite-On Inc.
Package Bulk
Product Status Active
Color White, Cool
CCT (K) 5500K (4000K ~ 7000K)
Flux @ 25°C, Current - Test 245lm
Current - Test 1A
Voltage - Forward (Vf) (Typ) 3.35V
Lumens/Watt @ Current - Test 73 lm/W
CRI (Color Rendering Index) 80
Current - Max 200mA
Viewing Angle 78°
Mounting Type Surface Mount
Package / Case 1616 (4040 Metric)
Supplier Device Package 1616
Size / Dimension 0.157" L x 0.157" W (4.00mm x 4.00mm)
Height - Seated (Max) 0.061" (1.55mm)
Base Product Number LTPL-C06
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 961328-LTPL-C06M5WAGB
Ultra Librarian 3D Model Ultra Librarian LTPL-C06M5WAGB CAD Model

Description

The LTPL-C06M5WAGB is a white cool LED lighting component.

  • Type: White Cool LED
  • Package: Bulk
  • Size: 0.157" L x 0.157" W (4.00mm x 4.00mm)
  • Maximum Current: 200mA
  • Viewing Angle: 78°
  • Forward Voltage: 3.35V
  • Test Current: 1A
  • Color Rendering Index: 80
  • Luminous Flux: 245lm @ 25°C
  • Application: Surface Mount
  • Package: 1616 (4040 Metric)
  • Status: Active
  • Manufacturer: Lite-On Inc.

You May Also Be Interested in

Cree Inc.
LED XLAMP WARM WHITE 3000K 2SMD
Need more? Email Us
Samsung
LED LH351C COOL WHITE 5000K 3535
Lowest to $0.8732
Seoul Semiconductor Inc.
LED WHITE 3950K 5630 SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
GW JTLPS1.EM-KKKM-XX53-1 ams OSRAM White LEDs White 5000K CRI 80 DURIS E 2835 datasheet, inventory, & pricing.
Lowest to $0.0131
Lite-On Inc.
LED LTPL COOL WHITE 6500K 6SMD
Lowest to $0.3269
Everlight Electronics Co Ltd
LED YI COOL WHT 6500K 70CRI 8SMD
Need more? Email Us
Samsung
LED NEUTRAL WHT 4000K 80CRI 4SMD
Lowest to $0.0982
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 6500K 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
GW JCLPS2.EM-H3H8-XX52-1-65-2-R33 ams OSRAM White LEDs White DURIS E 3 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess