EN
  • EN
  • DE

GW JDSMS1.EC-FSFU-5R8T-L1N2-120-R18

Part No GW JDSMS1.EC-FSFU-5R8T-L1N2-120-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED DURIS E5 WARM WHT 3000K 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr OSRAM Opto Semiconductors Inc.
Series DURIS® E 5
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 3000K
Flux @ 25°C, Current - Test 47lm (41lm ~ 53lm)
Current - Test 120mA
Voltage - Forward (Vf) (Typ) 3.15V
Lumens/Watt @ Current - Test 124 lm/W
CRI (Color Rendering Index) 80
Current - Max 180mA
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 4-SMD, Flat Lead Exposed Pad
Supplier Device Package 5630
Size / Dimension 0.209" L x 0.118" W (5.30mm x 3.00mm)
Height - Seated (Max) 0.034" (0.87mm)
Thermal Resistance of Package 33°C/W
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1126772-GW JDSMS1.EC-FSFU-5R8T-L1N2-120-R18
Ultra Librarian 3D Model Ultra Librarian GW JDSMS1.EC-FSFU-5R8T-L1N2-120-R18 CAD Model

Description

The 1126772-GW JDSMS1.EC-FSFU-5R8T-L1N2-120-R18 is a white LED lighting component in the optoelectronics category.

  • Manufacturer: OSRAM Opto Semiconductors Inc.
  • Series: DURIS® E 5
  • Color: White, Warm
  • Package: Tape and Reel
  • Size/Dimension: 0.209" L x 0.118" W (5.30mm x 3.00mm)
  • Height (Max Seated): 0.034" (0.87mm)
  • Standard Package: 2,000 pcs
  • Current (Max): 180mA
  • Viewing Angle: 120 degrees
  • Forward Voltage (Vf) (Typ) @ Test Current: 3.15V @ 120mA
  • Color Temperature (CCT): 3000K
  • Lumens/Watt @ Test Current: 124 lm/W
  • Color Rendering Index (CRI): 80
  • Thermal Resistance: 33 degrees Celsius per watt
  • Mounting Type: Surface Mount
  • Package/Case: 4-SMD, Flat Lead Exposed Pad
  • Supplier Device Package: 5630
  • ECCN: EAR99
  • MSL Level: 3
  • HTSUS: 8541.41.0000

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
Lumileds
LUXEON 2835C 6V 4000K 80CRI / LED Lighting series White, Neutral 4000K 6V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0953
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 SMD
Lowest to $0.0256

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess