EN
  • EN
  • DE

SMLV36WBFCW1

Part No SMLV36WBFCW1
Manufacturer Rohm Semiconductor
Catalog LED Lighting - White
Description LED SMLV36 COOL WHITE 8000K 1411
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting series
Manufacturer Rohm Semiconductor
Series SMLV36
Package Reel - TR
Part Status Not For New Designs
Family Name SMLV36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number SMLV36WBFCW10H, SMLV36WBFCW10I, 846-1074-6, SMLV36WBFCW10J, SMLV36WBFCW10K, SMLV36WBFCW10L, 846-1074-1, 846-1074-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845184-SMLV36WBFCW1
Ultra Librarian 3D Model Ultra Librarian SMLV36WBFCW1 CAD Model

Description

The Rohm Semiconductor 845184-SMLV36WBFCW1 is an LED lighting series product from the SMLV36 series manufactured by Rohm Semiconductor.

  • Packaging: Reel-TR
  • For New Designs: No
  • Supply and Demand Status: Limited
  • Quantity per Package: 1000
  • MSL Level: 3 (168 hours)
  • REACH: Unaffected
  • Category: Optoelectronics
  • Other Part Numbers: SMLV36WBFCW10H, SMLV36WBFCW10I, 846-1074-6, SMLV36WBFCW10J, SMLV36WBFCW10K, SMLV36WBFCW10L, 846-1074-1, 846-1074-2

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLUX
Need more? Email Us
Samsung
LED NEUTRAL WHT 4000K 80CRI 4SMD
Lowest to $0.0982
LED Engin Inc.
LED WARM WHITE 3000K 85CRI 24SMD
Lowest to $58.2400
OSRAM Opto Semiconductors Inc.
LED OSLUX
Lowest to $3.9027
Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $0.3862
Lite-On Inc.
LED LTPL COOL WHITE 6500K 6SMD
Lowest to $0.3269
Samsung
LED COOL WHITE 5700K 80CRI 4SMD
Lowest to $0.1063
Seoul Semiconductor Inc.
LED WHITE 3950K 5630 SMD
Need more? Email Us
Cree Inc.
LED XLAMP WARM WHITE 2700K 2SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5047 $60.1880
95+ $1.2347 $117.2965
145+ $1.1961 $173.4345
200+ $1.1575 $231.5000
260+ $1.1190 $290.9400
350+ $1.0032 $351.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess