EN
  • EN
  • DE
  • IT

L130-5780HE1400001

Part No L130-5780HE1400001
Manufacturer Lumileds
Catalog LED Lighting - White
Description COOL-WHITE 3014 80 CRI FULL DIST
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - White LED Lighting
Mfr Lumileds
Series LUXEON 3030 2D Line
Package Tape & Reel
Product Status Active
Color White, Cool
CCT (K) 5700K
Flux @ 25°C, Current - Test 29lm (Typ)
Current - Test 60mA
Voltage - Forward (Vf) (Typ) 2.95V
Lumens/Watt @ Current - Test 164 lm/W
CRI (Color Rendering Index) 80
Current - Max 120mA
Viewing Angle 116°
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Size / Dimension 0.118" L x 0.055" W (3.00mm x 1.40mm)
Height - Seated (Max) 0.028" (0.70mm)
Thermal Resistance of Package 35°C/W
Base Product Number L130
Standard Package 3,000 pcs
REACH Status REACH Unaffected
Win Source Part Number 982009-L130-5780HE1400001
Ultra Librarian 3D Model Ultra Librarian L130-5780HE1400001 CAD Model

Description

The LUXEON 3030 2D Line White LED Lighting component is a high-performance optoelectronic product suitable for a wide range of lighting applications from Lumileds.

  • Size: 0.118" L x 0.055" W (3.00mm x 1.40mm)
  • Height: 0.028" (0.70mm)
  • Viewing Angle: 116°
  • Maximum Current: 120mA
  • Forward Voltage (Vf): 2.95V
  • Color Temperature (CCT): 5700K
  • Color Rendering Index (CRI): 80
  • Thermal Resistance: 35°C/W
  • Mounting Type: Surface Mount
  • Package: 1206 (3216 Metric)
  • Product Status: Active

You May Also Be Interested in

Lumileds
LED LUXEON WARM WHITE 3500K 3SMD
Lowest to $3.2598
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
Lumileds
COOL-WHITE 70 CRI 6V
Need more? Email Us
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.3690
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
LED Engin Inc.
LED LZ1 WARM WHITE 3500K 4SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLUX
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 6500K 2SMD
Lowest to $0.0741
LED Engin Inc.
LED WARM WHITE 3000K 85CRI 24SMD
Lowest to $65.2288

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess