EN
  • EN
  • DE

LCW G6CP-DAFA-4O9Q-0-140-R18-Z

Part No LCW G6CP-DAFA-4O9Q-0-140-R18-Z
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series Advanced Power TOPLED®
Package Tape & Reel
Product Status Obsolete
Color White, Warm
CCT (K) 3500K
Flux @ 25°C, Current - Test 24lm (Typ)
Current - Test 140mA
Voltage - Forward (Vf) (Typ) 3.3V
Lumens/Watt @ Current - Test 52 lm/W
CRI (Color Rendering Index) 80
Current - Max 250mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 6-SMD, J-Lead
Supplier Device Package SMD
Dimension 0.130" L x 0.118" W (3.30mm x 3.00mm)
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 40°C/W
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 475-3736-6,LCWG6CPDAFA4O9QZ,LCW G6CP-DAFA-4O9Q,LCWG6CP-DAFA-4O9Q-Z-ND,Q65111A0083,LCWG6CP-DAFA-4O9Q-Z,LCWG6CP-DAFA-4O9Q,475-3736-2,LCW G6CP-DAFA-4O9Q-Z,475-3736-1,LCW G6CP-DAFA-4O9Q-Z-ND,LCWG6CPDAFA4O9Q
Standard Package 500
Win Source Part Number 963361-LCW G6CP-DAFA-4O9Q-0-140-R18-Z
Ultra Librarian 3D Model Ultra Librarian LCW G6CP-DAFA-4O9Q-0-140-R18-Z CAD Model

Description

The ams-OSRAM USA Inc. LCWG6CP-DAFA-4O9Q-0-140-R18-Z is an optoelectronics component that is used in LED lighting applications.

  • Standard Package: 500
  • Colors: White and Warm
  • Viewing Angle: 120 degrees
  • Voltage Forward: 3.3V
  • Thermal Resistance of Package: 40 degrees Celsius per Watt (C/W)

You May Also Be Interested in

CreeLED, Inc.
LED XLAMP XH-P50.2 / LED Lighting XLamp® XHP50.2 White, Cool 5000K 6V, 12V 1.4A, 700mA 120° 2020 (5050 Metric)
Need more? Email Us
Citizen
SMD LED 3500K 80CRI 25.9LM
Lowest to $0.1309
Samsung
LED / LED Lighting series
Lowest to $0.0243
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Samsung
LED / LED Lighting series White, Warm 3000K 2.75V 65mA 120° 1212 (3030 Metric)
Lowest to $0.0947
Samsung
LED 4000K 80CRI SMD / LED Lighting series White, Neutral 4000K 2.95V 65mA 120° 4-SMD, Flat Leads
Lowest to $0.9390
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.2660
Lumileds
WARM-WHITE 6V
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess