EN
  • EN
  • DE

CLL620-0101B2-353M1C5

Part No CLL620-0101B2-353M1C5
Manufacturer Citizen
Catalog LED Lighting - White
Description SMD LED 3500K 80CRI 25.9LM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting series White, Warm 3500K 3-Step MacAdam Ellipse 3.2V 80mA - 0803 (2108 Metric)
Manufacturer Citizen
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 0803 (2108 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 1642-1299-6, 1642-1299-2, 1642-1299-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866838-CLL620-0101B2-353M1C5
Ultra Librarian 3D Model Ultra Librarian CLL620-0101B2-353M1C5 CAD Model

Description

The Citizen CLL620-0101B2-353M1C5 is a high-performance, white LED designed for a wide range of lighting applications. This LED is known for its high luminous efficacy, long lifespan, and excellent color rendering, making it suitable for both indoor and outdoor lighting solutions.

Applications:

  • General Lighting: Indoor lighting fixtures, such as downlights, spotlights, and panel lights.
  • Outdoor Lighting: Streetlights, floodlights, and architectural lighting.
  • Commercial Lighting: Retail lighting, office lighting, and warehouse lighting.
  • Residential Lighting: Task lighting, accent lighting, and ambient lighting.
  • Specialty Lighting: Medical lighting, horticultural lighting, and machine vision lighting.

Features:

  • High Luminous Efficacy: Converts a high percentage of electrical energy into light, reducing energy consumption.
  • Long Lifespan: Designed for long-term operation, reducing maintenance costs.
  • Excellent Color Rendering: Provides accurate color reproduction, enhancing the visual appeal of illuminated objects.
  • Compact Size: Allows for integration into a variety of lighting fixtures.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Reduced Energy Costs: High luminous efficacy lowers energy consumption, resulting in significant cost savings.
  • Lower Maintenance Costs: Long lifespan reduces the frequency of replacements, minimizing maintenance expenses.
  • Improved Lighting Quality: Excellent color rendering enhances the visual experience.
  • Increased Design Flexibility: Compact size allows for innovative lighting designs.
  • Environmental Friendliness: RoHS compliance ensures compliance with environmental standards.

Additional Details:

The CLL620-0101B2-353M1C5 features specific correlated color temperature (CCT), luminous flux, and forward voltage characteristics. Proper thermal management techniques, such as heat sinking, are essential to ensure optimal performance and longevity. Detailed specifications regarding drive current and operating temperature range should be consulted during the design process. The LED is typically available in standard packaging for automated assembly. The "353M1C5" portion of the part number likely refers to specific binning or performance characteristics.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DIAMOND DRAGON COOL WHT 2SMD
Need more? Email Us
Cree Inc.
LED XLAMP COOL WHITE 5000K SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLUX
Lowest to $3.9027
OSRAM Opto Semiconductors Inc.
LED TOPLED COOL WHITE 6500K 4SMD
Need more? Email Us
Samsung
LED COOL WHITE 5700K 80CRI 4SMD
Lowest to $0.1063
Cree Inc.
LED XLAMP WARM WHITE 2700K 2SMD
Need more? Email Us
Kingbright
APG1005VWF-A1-5MAV Kingbright White LEDs 1.0X0.5MM ULTRA THIN WHT SMD LED datasheet, inventory, & pricing.
Lowest to $0.5821
OSRAM Opto Semiconductors Inc.
KW CELNM3.TK-S4S9-4L07M0-2686 ams OSRAM White LEDs OSLON Compact PL KW CELNM3.TK datasheet, inventory, & pricing.
Lowest to $0.7277
Cree Inc.
LED XLAMP COOL WHITE 6500K 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1309 $58.2505
1,080+ $0.1074 $115.9920
1,665+ $0.1041 $173.3265
2,295+ $0.1007 $231.1065
2,970+ $0.0974 $289.2780
3,970+ $0.0873 $346.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess