EN
  • EN
  • DE
  • IT

GW CSSRM2.PM-N2N4-A535-1-700-R18

Part No GW CSSRM2.PM-N2N4-A535-1-700-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description OSLON SQUARE 4000K  /  LED Lighting series White, Neutral 4000K 2.8V 700mA 120° 1212 (3030 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr ams-OSRAM USA Inc.
Series OSLON® Square
Package Tape & Reel (TR)
Product Status Obsolete
Color White, Neutral
CCT (K) 4000K
Flux @ 85°C, Current - Test 305lm (290lm ~ 320lm)
Current - Test 700mA
Voltage - Forward (Vf) (Typ) 2.8V
Lumens/Watt @ Current - Test 156 lm/W
CRI (Color Rendering Index) 70
Current - Max 1.8A
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1212 (3030 Metric)
Supplier Device Package SMD
Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.088" (2.24mm)
Thermal Resistance of Package 2.1°C/W
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names GWCSSRM2.PM-N2N4-A535-1,GWCSSRM2.PM-N2N4-A535-1-ND,GWCSSRM2.PM-N2N4-A535-1-700-R18,GW CSSRM2.PM-N2N4-A535-1,Q65112A0204,GW CSSRM2.PM-N2N4-A535-1-ND
Standard Package 600
Win Source Part Number 1061397-GW CSSRM2.PM-N2N4-A535-1-700-R18
Ultra Librarian 3D Model Ultra Librarian GW CSSRM2.PM-N2N4-A535-1-700-R18 CAD Model

Description

The GW CSSRM2.PM-N2N4-A535-1-700-R18 is an LED lighting product from the OSLON Square series by ams-OSRAM USA Inc.

  • Color Temperature: 4000K
  • Color Rendering Index: 70
  • Flux: 305lm (290lm ~ 320lm) @ 85°C
  • Current Test: 700mA
  • Height: 0.088" (2.24mm)
  • Thermal Resistance of Package: 2.1°C/W
  • Package/Case: 1212 (3030 Metric)
  • Supplier Device Package: SMD
  • Maximum Current: 1.8A
  • Forward Voltage: 2.8V
  • Viewing Angle: 120°
  • Lumens/Watt: 156lm/W @ the current test
  • Status: obsolete

You May Also Be Interested in

Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 6500K 2SMD
Lowest to $0.0741
OSRAM Opto Semiconductors Inc.
LED OSLUX
Lowest to $4.3710
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 6500K 2SMD
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 2700K 3SMD
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3500K 3SMD
Lowest to $3.2598
Lumileds
LED LUXEON NEU WHITE 4000K 2SMD
Lowest to $4.5818

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess