EN
  • EN
  • DE
  • IT

CISCO MEM-1900-512MB - 512MB DRAM (1 DIMM) for Cisco 1941/1941W ISR, Spare

Part No CISCO MEM-1900-512MB - 512MB DRAM (1 DIMM) for Cisco 1941/1941W ISR, Spare
Manufacturer CISCO
Catalog IT infrastructure Memory
Description Cisco MEM-1900-512MB. Component for: PC/Server, Internal memory: 0.512 GB, Memory layout (modules x size): 1 x 0.512 GB, Internal memory type: DDR3, Memory form factor: 240-pin DIMM, ECC512MB DRAM memory module for Cisco 1941/1941W ISR (only as spare)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1386671-CISCO MEM-1900-512MB - 512MB DRAM (1 DIMM) for Cisco 1941/1941W ISR, Spare
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO MEM-1900-512MB - 512MB DRAM (1 DIMM) for Cisco 1941/1941W ISR, Spare CAD Model

Description

The CISCO MEM-1900-512MB is a high-quality, 512MB DRAM (1 DIMM) module designed to boost the performance of Cisco 1941 and 1941W Integrated Services Routers (ISRs). This memory module is an essential upgrade for network professionals aiming to enhance their network's efficiency, reliability, and capability to handle sophisticated services and applications. The Cisco 1941/1941W ISR series are powerful platforms that provide critical infrastructure services for branch offices, including data, security, and voice services. By expanding the memory of these routers with the MEM-1900-512MB module, users can significantly improve data processing speeds, enabling smoother and faster data transmission and processing. This leads to enhanced network performance and the ability to deploy more complex services simultaneously. The installation of this memory module is straightforward, allowing for quick integration into the existing network infrastructure with minimal downtime. Overall, the CISCO MEM-1900-512MB memory upgrade is a cost-effective way to extend the life and capabilities of Cisco 1941 and 1941W ISRs, ensuring they can meet the growing demands of modern network environments.

You May Also Be Interested in

CISCO
Cisco 15-105078-01. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
32G eUSB Flash Memory for Cisco ISR 4430 Spare
Need more? Email Us
CISCO
CISCO M393A4K40CB2-CTD-CI - Cisco branded 32GB DDR4-2666-MHz RDIMM/PC4-21300
Need more? Email Us
CISCO
Cisco MEM-NPE-G2-2GB. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
CISCO MEM8XX-512U1GBD - DRAM Upgrade 512 MB to 1GB
Need more? Email Us
CISCO
Cisco MEM-4300-4G. Quantity per pack: 1 pc(s)
Need more? Email Us
CISCO
CISCO MEM-2900-512U15GB - 512MB to 1.5GB DRAM Upgrade (1GB+512MB) for Cisco 2901-2921
Need more? Email Us
CISCO
Cisco 16GB 4RX4 PC3L-8500R Memory
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess