EN
  • EN
  • DE
  • IT

LXR8-SW40

Part No LXR8-SW40
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED LUXEON NEU WHITE 4000K 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 9 Weeks
Features LED Lighting series White, Neutral 4000K 11.2V 700mA 120° 2828 (7070 Metric)
Manufacturer Lumileds
Series LUXEON M
Package Reel - TR
Mounting Surface Mount
Package 2828 (7070 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 1417-1076, 1416-1076-ND, 1416-1076-6, 1416-1076-2, 1417-1076-ND, 1416-1076-1, 1416-1076
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880405-LXR8-SW40
Ultra Librarian 3D Model Ultra Librarian LXR8-SW40 CAD Model

Description

The Lumileds LXR8-SW40 is a part of the LUXEON M LED lighting series with a white, neutral 4000K color and a 120° beam angle.

  • Series: LUXEON M
  • Color: White, Neutral
  • Color Temperature: 4000K
  • Beam Angle: 120°
  • Voltage Rating: 11.2V
  • Current Rating: 700mA
  • Package: Reel
  • Quantity per Package: 500
  • Size: 2828 (7070 Metric)
  • Mounting: Surface Mount
  • Estimated Production Lead Time: 9 weeks
  • Manufacturer: Lumileds
  • Win Source Part Number: 880405-LXR8-SW40

You May Also Be Interested in

LED Engin Inc.
LED LZ1 WARM WHITE 3500K 4SMD
Need more? Email Us
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 5000K 2SMD
Need more? Email Us
Lumileds
WARM-WHITE 6V
Need more? Email Us
LED Engin Inc.
LED WARM WHITE 3000K 85CRI 24SMD
Lowest to $65.2288
Lumileds
LED LUXEON COOL WHITE 6500K 2SMD
Lowest to $0.0741
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.3690
Lumileds
NEUTRAL-WHITE 70 CRI 6V
Lowest to $0.6530
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5818 $59.5634
30+ $3.7595 $112.7850
47+ $3.6420 $171.1740
64+ $3.5245 $225.5680
83+ $3.4070 $282.7810
110+ $3.0546 $336.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess