EN
  • EN
  • DE
  • IT

LX18-P127-5

Part No LX18-P127-5
Manufacturer Lumileds
Catalog LED Lighting - White
Description LED LUXEON WARM WHITE 2700K 3SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 7 Weeks
Features LED Lighting series White, Warm 2700K 5-Step MacAdam Ellipse 2.76V 350mA 120° 1812 (4532 Metric)
Manufacturer Lumileds
Series LUXEON Rebel PLUS
Package Reel - TR
Mounting Surface Mount
Package 1812 (4532 Metric)
Case / Package 4530
Family Name LX18-P127
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880355-LX18-P127-5
Ultra Librarian 3D Model Ultra Librarian LX18-P127-5 CAD Model

Description

The Lumileds LUXEON Rebel PLUS LED Lighting series is a high-performance white LED with a warm 2700K color temperature and 5-step MacAdam Ellipse.

  • Forward Voltage: 2.76V
  • Current Rating: 350mA
  • Viewing Angle: 120 degrees
  • Package: Surface Mount 1812 (4532 Metric) Reel
  • Family: LX18-P127
  • Category: Optoelectronics
  • ECCN: EAR99
  • Supply and Demand Status: Limited
  • Quantity per Package: 1000
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 7 weeks
  • REACH Status: REACH unaffected
  • HTSUS: 8541.40.2000

You May Also Be Interested in

Lumileds
LED LUXEON WARM WHITE 2700K 3SMD
Need more? Email Us
Lumileds
NEUTRAL-WHITE 70 CRI 6V
Lowest to $0.6530
OSRAM Opto Semiconductors Inc.
LED OSLUX
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $1.8371
OSRAM Opto Semiconductors Inc.
LED GOLDEN DRAGON WARM WHT 2SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 5000K 2SMD
Need more? Email Us
Lumileds
LED LUXEON WARM WHITE 3000K 3SMD
Lowest to $2.5600
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $11.1315
Lumileds
FRESHFOCUS 3014 MEAT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess