EN
  • EN
  • DE
  • IT

LUW CR7P-LSLU-HPHR-1

Part No LUW CR7P-LSLU-HPHR-1
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON COOL WHITE 6500K 2SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer OSRAM Opto Semiconductors Inc.
Packaging Reel - TR
Status Active
Color White, Cool
CCT (K) 6500K
Flux @ 25°C, Current - Test 160 lm (140 lm to 180 lm)
Current - Test 350mA
Forward Voltage 2.95V
Lumens/Watt @ Current - Test 155 lm/W
CRI (Color Rendering Index) 70 (Typ)
Current - Max 1A
Viewing Angle 80°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.093" (2.35mm)
Thermal Resistance of Package 9.6°C/W
Win Source Part Number 206838-LUW CR7P-LSLU-HPHR-1
Ultra Librarian 3D Model Ultra Librarian LUW CR7P-LSLU-HPHR-1 CAD Model

Description

The OSRAM Opto Semiconductors Inc. 206838-LUW CR7P-LSLU-HPHR-1 is an active electronic component that comes in a white, cool color with a height of 0.093" (2.35mm). It has an SMD (SMT) mounting and a maximum current of 1A. The forward voltage of this component is 2.95V with a viewing angle of 80°. The current test is 350mA with a CCT (K) of 6500K. The flux at 25°C, Current - Test is 160 lm (140 lm to 180 lm), and the lumens/watt @ current - test is 155 lm/W. The CRI (Color Rendering Index) is 70 (Typ), and the thermal resistance of the package is 9.6°C/W. This component falls under the Optoelectronics category and comes in an SMD case / package.

You May Also Be Interested in

Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.3690
Lumileds
WARM-WHITE 2835HE 3V 80 CRI FULL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHT 6000K 2SMD
Lowest to $11.1315
Lumileds
LED LUXEON WARM WHITE 3500K 3SMD
Lowest to $3.2598
Lumileds
LED LUXEON COOL WHITE 6500K 2SMD
Lowest to $0.0741
Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
Lumileds
LED LUXEON COOL WHITE 5000K 2SMD
Lowest to $1.8371
Lite-On Inc.
LED LTPL COOL WHITE 6500K 6SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON COOL WHITE 5000K 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess