EN
  • EN
  • DE

TIP101G

Part No TIP101G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Plastic Medium-Power Complementary Silicon Transistors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN - Darlington
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 80V
Vce Saturation (Maximum) @ Ib, Ic 2.5V @ 80mA, 8A
Current - Collector Cutoff (Maximum) 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 1000 @ 3A, 4V
Power - Max 2W
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 1267395-TIP101G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name TIP101
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian TIP101G CAD Model

Description

The TIP101G from ON Semiconductor is a robust NPN Darlington Power Transistor that is designed to cater to a wide array of applications requiring high voltage and current handling capabilities. This semiconductor device is particularly suitable for general-purpose amplifier and low-speed switching applications.

Key Features

  • Voltage and Current: The TIP101G can handle collector-emitter voltages up to 80V and continuous collector currents up to 8A, making it a versatile choice for demanding power applications.
  • High DC Current Gain: Featuring a high DC current gain (hFE) of 1000 (minimum) at 4A, this transistor can amplify weak input signals into stronger output signals with ease.
  • Monolithic Construction: The monolithic construction with built-in base-emitter shunt resistors ensures excellent hFE linearity and high reliability.
  • Supplementary Compliance: The TIP101G is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

Applications

The TIP101G is well-suited for a variety of applications, including:

  • Power regulators
  • Motor controls
  • Audio amplifiers
  • Solenoid/relay drivers
  • LED drivers

Package and Quality

ON Semiconductor's TIP101G is offered in a TO-220 package that provides a good balance between power dissipation and size, making it a practical choice for designs where space and thermal management are considerations. The package is designed for through-hole mounting, which simplifies the assembly process and provides a strong mechanical and electrical connection.

In terms of quality, ON Semiconductor ensures that each TIP101G transistor meets rigorous standards for performance and reliability. Customers can trust in the consistent quality and support that ON Semiconductor provides for their electronic component needs.

Conclusion

The TIP101G NPN Darlington Power Transistor from ON Semiconductor is a reliable and versatile component suitable for a broad range of high-power applications. Its high voltage and current capabilities, combined with a high DC current gain and RoHS compliance, make it an excellent choice for designers looking to create efficient and robust electronic systems.

You May Also Be Interested in

STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
STMicroelectronics
High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Need more? Email Us
ON Semiconductor
High−Current Complementary Silicon Power Transistors
Lowest to $17.1448
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
ON Semiconductor
TRANS PNP 80V 0.5A SOT-23
Lowest to $0.0849
ON Semiconductor
POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Lowest to $9.3266
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3310 $51.2820
53+ $1.9126 $101.3678
81+ $1.8529 $150.0849
112+ $1.7931 $200.8272
145+ $1.7333 $251.3285
194+ $1.5540 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,663 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess