Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 27MHz
Trigger Type Negative Edge
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028529-CD74HCT390MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT390MT CAD Model

Description

Overview of CD74HCT390MT Dual Decade Ripple Counter

The CD74HCT390MT is a high-speed silicon-gate CMOS dual decade ripple counter designed by the renowned manufacturer Texas Instruments. This integrated circuit is part of the 74HCT range, which is known for its high noise immunity and low power consumption, making it ideal for a variety of digital applications. The device is particularly well-suited for use in divide-by-n counting, where high-speed and reliable operation are essential.

Key Features

  • Logic Type: The CD74HCT390MT is a dual decade ripple counter, which consists of two identical, independent decade counters.
  • Operating Voltage: It operates at a voltage range of 4.5V to 5.5V, providing compatibility with standard TTL logic levels.
  • High-Speed Performance: With a typical clock frequency of up to 45 MHz, this device ensures swift counting operations, suitable for high-speed systems.
  • Output Current: The counter can source or sink up to 4 mA at the output, allowing for direct drive capability of LED displays.
  • Low Power Consumption: The CD74HCT390MT offers the advantage of CMOS technology, which ensures low power dissipation.
  • Package: It comes in a surface-mount package, specifically an SOIC-16 (Small Outline Integrated Circuit), which is ideal for space-constrained applications.

Applications

The versatility of the CD74HCT390MT allows it to be used in various digital systems. Common applications include:

  • Frequency division
  • Time delay generation
  • Counter/Divider circuits
  • Programmable binary counters
  • Interface and control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD74HCT390MT is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial sectors. With its robust design and reliable performance, this dual decade ripple counter is an excellent choice for designers looking for a dependable component for their digital systems.

Ordering Information

For those interested in purchasing the CD74HCT390MT, it is available through Texas Instruments' distribution network. The product comes in tape and reel packaging, facilitating easy integration into automated manufacturing processes. For detailed specifications and ordering options, please refer to the Texas Instruments website or contact their sales department.

You May Also Be Interested in

Texas Instruments
4-BIT SYNCHRONOUS BINARY COUNTERS
Lowest to $0.3432
ECAD model for SN74HC163PWR
NXP / Nexperia
Presettable synchronous BCD decade counter; asynchronous reset
Need more? Email Us
ECAD model for 74HCT160N
Texas Instruments
12-STAGE ASYNCHRONOUS BINARY COUNTERS AND OSCILLATORS
Lowest to $0.5322
ECAD model for SN74HC4060PWR
ON Semiconductor
5V ECL ÷2 Divider
Lowest to $5.3153
ECAD model for MC100EL32DG
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8TSSOP
Need more? Email Us
ECAD model for MC10EP33DTG
ON Semiconductor
Presettable Counters | IC COUNTER 4BIT PRESET 16SOIC
Lowest to $0.2890
ECAD model for MC74HC161ADR2
Texas Instruments
Lowest to $58.6294
ECAD model for 74LS699N
Texas Instruments
CMOS COUNTER/DIVIDERS / Counter/Divider Single 5-Bit Decade UP 16-Pin CDIP Tube
Lowest to $31.2699
ECAD model for CD4017BF
STMicroelectronics
SYNCHRONOUS PRESETTABLE 4-BIT COUNTER | IC COUNTER 4-BIT SYNC 16-TSSOP
Need more? Email Us
ECAD model for 74AC163TTR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention