EN
  • EN
  • DE

MJ11021

Part No MJ11021
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(15A,150-250V,175W) | TRANS PNP DARL 250V 15A TO-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 250V
Vce Saturation (Maximum) at Ib, Ic 3.4V at 150mA, 15A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 400 at 10A, 5V
Maximum Power 175W
Temperature Range - Operating -65°C ~ 200°C
Mounting Style Through Hole
Manufacturer Package TO-204AA, TO-3
Supplier Device Package TO-204 (TO-3)
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1223555-MJ11021
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MJ11021 CAD Model

Description

ON Semiconductor MJ11021 Power Transistor

The MJ11021 is a high-power, high-performance transistor designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This robust transistor is specifically engineered to handle significant power levels, making it an ideal choice for a wide range of demanding applications that require high efficiency and reliability.

Key Features

  • Voltage and Current Ratings: The MJ11021 is capable of withstanding collector-emitter voltages up to 250V, and it can handle continuous collector currents up to 30A, ensuring stable performance under heavy load conditions.
  • High Power Dissipation: With an impressive power dissipation capability of 200W, this transistor can manage high power applications without compromising on performance.
  • Low Saturation Voltage: The device is designed to have a low collector-emitter saturation voltage, which reduces power losses and improves overall efficiency.
  • High Gain Bandwidth Product: It offers a high transition frequency, which makes it suitable for high-speed switching applications.
  • Robust Construction: Enclosed in a TO-3 package, the MJ11021 is built to last, with a rugged design that can endure harsh environments and thermal conditions.

Applications

The versatility of the MJ11021 transistor allows it to be used in various applications including:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor controls
  • Audio amplifiers
  • High-fidelity amplifiers

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the MJ11021 is no exception. It is manufactured with rigorous standards, ensuring that each unit meets the company's strict quality and performance criteria. Customers can rely on the MJ11021 for consistent and dependable operation in their high-power applications.

Environmental Considerations

ON Semiconductor is dedicated to sustainable practices, and the MJ11021 adheres to environmental standards, ensuring that it is a suitable choice for eco-conscious applications and companies looking to minimize their ecological footprint.

With its combination of power, performance, and reliability, the MJ11021 from ON Semiconductor stands out as a superior choice for designers and engineers who demand the best in power transistor technology.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
TRANS PNP 300V 0.5A SOT23
Lowest to $0.2543
ON Semiconductor
Silicon Power Transistors | TRANS NPN 250V 16A TO247
Lowest to $4.9931
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
TRANS PNP 150V 0.5A SOT23
Lowest to $0.0733
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3266 $65.2862
16+ $7.6519 $122.4304
24+ $7.4128 $177.9072
33+ $7.1737 $236.7321
42+ $6.9346 $291.2532
56+ $6.2174 $348.1744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess