EN
  • EN
  • DE

HD1750JL

Part No HD1750JL
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description High Voltage NPN Power Transistor for High Definition and New Super-Slim CRT Display
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 24A
Voltage - Collector Emitter Breakdown (Maximum) 800V
Vce Saturation (Maximum) @ Ib, Ic 3V @ 3A, 12A
Current - Collector Cutoff (Maximum) 200μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 5.5 @ 12A, 5V
Power - Max 200W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-264-3, TO-264AA
Manufacturer Package TO-264
Win Source Part Number 1179231-HD1750JL
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name HD1750JL
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian HD1750JL CAD Model

Description

The HD1750JL is an advanced microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide array of applications requiring high-performance computation, efficient power management, and robust security features. It is part of STMicroelectronics' commitment to providing innovative semiconductor solutions for the electronics market.

At the core of the HD1750JL lies a powerful processing unit capable of handling complex algorithms and data-intensive tasks. This makes it an ideal choice for industrial control systems, automotive electronics, and smart home devices where reliability and efficiency are paramount. The MCU is built on a sophisticated architecture that ensures smooth and rapid data processing, which is essential for real-time applications.

One of the standout features of the HD1750JL is its energy efficiency. The MCU is designed with power-saving modes that significantly reduce energy consumption during idle periods without compromising performance. This feature is particularly beneficial for battery-operated devices, where prolonged operational life is a necessity.

Security is a critical aspect of modern MCUs, and the HD1750JL addresses this need with its integrated security features. It includes hardware-based encryption modules that protect data from unauthorized access and ensure secure communication between devices. These security measures are crucial for applications that handle sensitive information, such as payment systems and personal data management.

Connectivity is another key attribute of the HD1750JL, offering a range of interfaces for seamless integration with other components and peripherals. It supports standard communication protocols, enabling it to easily connect with other devices within a network and facilitating the development of interconnected systems.

The HD1750JL is not just a powerful MCU; it is also designed with ease of development in mind. STMicroelectronics provides extensive documentation, development tools, and software libraries to streamline the development process, allowing engineers to focus on innovation and reducing time-to-market for their products.

In conclusion, the HD1750JL from STMicroelectronics is a versatile, high-performance microcontroller that meets the demands of modern electronic applications. Its combination of processing power, energy efficiency, security, and connectivity makes it a top choice for developers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 450V 0.8A TO92
Lowest to $0.6805
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
TRANS NPN 40V 0.2A SOT323
Lowest to $0.1165
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
STMicroelectronics
TRANS PNP 80V 6A TO-247
Lowest to $2.8165
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess