Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Manufacturer Texas Instruments
Series 74ACT
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74ACT163
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-4264-5, CD74ACT163MG4, CD74ACT163ME4, -CD74ACT163ME4-NDR, CD74ACT163MG4-ND, -CD74ACT163ME4, CD74ACT163ME4-ND, -296-4264-5, -CD74ACT163MG4-NDR, -296-4264-5-ND, -CD74ACT163M-NDR, -CD74ACT163MG4
Quantity per package 40
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866142-CD74ACT163M
Ultra Librarian 3D Model Ultra Librarian CD74ACT163M CAD Model

Description

CD74ACT163M: Synchronous Presettable Binary Counter

The CD74ACT163M is a high-speed synchronous modulo-16 binary counter fabricated with silicon gate CMOS technology. It possesses the speed of bipolar F/FAST™ TTL devices while maintaining the CMOS low power consumption. This integrated circuit is a versatile component designed by Texas Instruments, tailored for high-performance counting applications in a wide range of digital systems.

Key Features

  • High-Speed Operation: The CD74ACT163M is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide temperature range, making it suitable for industrial-grade applications.
  • Synchronous Counting and Loading: The counter operation is synchronous, meaning that the outputs change coincident with each other when so instructed by the count-enable inputs and internal gating. This feature allows for precise timing and controlled sequencing.
  • Look-Ahead Carry Capability: This feature allows the device to be used in high-speed counting applications by enabling cascading of multiple counters without the need for additional gating.
  • Asynchronous Master Reset: The asynchronous master reset (MR) input overrides all other inputs and forces the counter outputs LOW when asserted.
  • Outputs Source/Sink 24 mA: The CD74ACT163M has outputs that can source or sink current up to 24 mA, providing good drive capabilities for various interfacing requirements.
  • ACT Family CMOS Logic Level: The device is part of the ACT family, offering CMOS logic levels that are compatible with standard TTL logic, which is crucial for mixed-logic environments.

Applications

The CD74ACT163M is suitable for a variety of applications including:

  • Industrial controls
  • Instrumentation
  • Process control systems
  • Digital clocks
  • Computers and computer peripherals
  • High-speed internal and external connection counters

With its robust feature set and Texas Instruments' reputation for quality, the CD74ACT163M provides an efficient and reliable solution for designers looking to implement high-speed counting mechanisms in their digital systems. Its synchronous design, combined with the ability to preset and reset, offers a high degree of flexibility for complex timing and counting tasks.

Note: For detailed specifications, application circuits, and more information, refer to the official Texas Instruments datasheet for the CD74ACT163M product.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for CD74HCT40103M
Nexperia USA Inc.
IC DECADE COUNTER 10BIT 16DHVQFN
Lowest to $0.7747
ECAD model for 74HC4017BQ,115
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for HEF40193BP,652
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
ECAD model for SN74LS393NE4
Texas Instruments
High-Speed CMOS Logic 14-Stage Binary Counter with Oscillator
Lowest to $0.1773
ECAD model for CD74HC4060PWG4
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
ECAD model for 74HC161D-Q100J
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16DIP
Need more? Email Us
ECAD model for 74LV4020N,112
ON Semiconductor
14-Stage Binary Ripple Counter With Oscillator
Need more? Email Us
ECAD model for MC74HC4060AN
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191CTSOC

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8856 $57.5640
155+ $0.7267 $112.6385
240+ $0.7040 $168.9600
330+ $0.6813 $224.8290
430+ $0.6586 $283.1980
570+ $0.5905 $336.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 997 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention