EN
  • EN
  • DE

MJD128T4G

Part No MJD128T4G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Type PNP - Darlington
Current - Collector (Ic) (Maximum) 8A
Voltage - Collector Emitter Breakdown (Maximum) 120V
Vce Saturation (Maximum) at Ib, Ic 4V at 80mA, 8A
Current - Collector Cutoff (Maximum) 5mA
DC Current Gain (hFE) (Minimum) at Ic, Vce 1000 at 4A, 4V
Maximum Power 1.75W
Frequency - Transition 4MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1223634-MJD128T4G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJD128T4G CAD Model

Description

The MJD128T4G from ON Semiconductor is a robust power transistor designed for high-performance applications that require efficient power management and reliability. This component is ideal for a wide range of electronic circuits, including power supplies, motor controllers, and audio amplifiers, among others.

Key Features

  • Device Type: Power Transistor
  • Package: DPAK (TO-252)
  • Configuration: Single
  • Collector-Emitter Voltage (Vceo): 80V
  • Collector Current (Ic): 8A
  • Power Dissipation (Pd): 30W
  • DC Current Gain (hFE): 75 at 4A
  • Operating Temperature Range: -55°C to +150°C
  • Pb-Free, Halogen Free and RoHS Compliant

Product Benefits

The MJD128T4G transistor offers a balance of good thermal performance and high current handling capability, which makes it a versatile choice for designers. Its DPAK package is suitable for automated surface mount assembly processes and takes up less space on a printed circuit board, allowing for more compact designs. The device's high power dissipation ensures reliability in demanding applications.

Applications

ON Semiconductor's MJD128T4G is used in a variety of applications where efficient power switching and amplification are needed. Its robustness and high current capacity make it a good fit for:

  • Power regulation modules
  • DC-DC converters
  • Motor control circuits
  • Audio amplifiers
  • Switching applications

Environmental Compliance

Committed to environmental stewardship, ON Semiconductor ensures that the MJD128T4G meets stringent environmental standards. It is a lead-free and halogen-free product, complying with RoHS directives, which makes it suitable for use in green products and helps manufacturers to meet sustainability goals.

Conclusion

With its combination of high-voltage operation, significant current handling, and efficient power dissipation, the MJD128T4G from ON Semiconductor is an excellent choice for designers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
TRANS NPN SOD123
Lowest to $0.7392
ON Semiconductor
Complementary Darlington Power Transistor | TRANS PNP DARL 120V 8A DPAK
Lowest to $1.4120
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
COMPLEMENTARY SILICON POWER TRANSISTORS | TRANS NPN 250V 16A TO264
Lowest to $0.9643
ON Semiconductor
POWER TRANSISTORS(10A,60-100V,80W) | TRANS NPN DARL 80V 10A TO-3P
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4120 $56.4800
90+ $1.1586 $104.2740
135+ $1.1224 $151.5240
185+ $1.0862 $200.9470
240+ $1.0500 $252.0000
320+ $0.9413 $301.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess