EN
  • EN
  • DE

TF218TH-A4-B-TL-E

Part No TF218TH-A4-B-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 216805-TF218TH-A4-B-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TF218TH-A4-B-TL-E CAD Model

Description

ON Semiconductor TF218TH-A4-B-TL-E Overview

The ON Semiconductor TF218TH-A4-B-TL-E is a state-of-the-art integrated circuit designed for high-performance applications in the field of power management. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency and reliability in electronic systems.

Key Features

  • High Efficiency: The TF218TH-A4-B-TL-E is engineered to deliver optimal performance with high efficiency, reducing power loss and improving overall system performance.
  • Thermal Management: With advanced thermal characteristics, this product ensures stable operation even under varying temperature conditions, making it ideal for applications that are sensitive to heat.
  • Durability: Built with robust materials, the TF218TH-A4-B-TL-E is designed to withstand the rigors of daily use, ensuring a long operational lifespan and reliability.
  • Compact Design: The compact footprint of this component allows for seamless integration into space-constrained applications, providing powerful performance without taking up excessive board space.

Applications

The TF218TH-A4-B-TL-E is versatile and can be used in a wide range of applications, including:

  • Power supply modules
  • DC-DC converters
  • Battery-powered devices
  • Portable electronics
  • Automotive systems
  • Industrial equipment

Product Specifications

The TF218TH-A4-B-TL-E is designed to meet the rigorous demands of modern electronic systems. Its specifications include:

  • Package: Compact surface-mount package for easy integration
  • Quality: Manufactured under stringent quality control standards to ensure performance and reliability

Conclusion

ON Semiconductor's TF218TH-A4-B-TL-E is an excellent choice for designers looking for a high-quality power management solution. Its combination of efficiency, thermal performance, durability, and compact design makes it suitable for a variety of applications, from consumer electronics to industrial systems. With ON Semiconductor's reputation for quality and innovation, this product is sure to meet the needs of even the most demanding applications.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
ON Semiconductor
Lowest to $0.2329
Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0965 $57.9000
1,460+ $0.0792 $115.6320
2,260+ $0.0767 $173.3420
3,115+ $0.0743 $231.4445
4,030+ $0.0718 $289.3540
5,390+ $0.0644 $347.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 396,300 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess