EN
  • EN
  • DE

SN74AUC2G80YZPR

Part No SN74AUC2G80YZPR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 8DSBGA / Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel
Function Standard
Type D-Type
Output Type Inverted
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 275 MHz
Max Propagation Delay @ V, Max CL 1.8ns @ 2.5V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 9mA, 9mA
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Iq) 10 µA
Input Capacitance 2.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA (1.9x0.9)
Package / Case 8-XFBGA, DSBGA
Base Product Number 74AUC2G80
Other Names 296-SN74AUC2G80YZPRTR,-296-16818-1,296-16818-1,-SN74AUC2G80YZPRR,296-16818-1,296-16818-2,296-SN74AUC2G80YZPRDKR,296-SN74AUC2G80YZPRCT,-296-16818-1,2156-SN74AUC2G80YZPR,TEXTISSN74AUC2G80YZPR,296-16818-2
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258556-SN74AUC2G80YZPR
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G80YZPR CAD Model

Description

Product Overview: SN74AUC2G80YZPR by Texas Instruments

The SN74AUC2G80YZPR is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit designed and manufactured by Texas Instruments. This advanced IC is part of the AUC family, which is known for its ultra-low voltage operation and high-speed interfacing. It's especially suitable for mobile applications and other systems where power efficiency and miniaturization are critical.

Key Features

  • Technology: The device is built on Texas Instruments' advanced CMOS technology, ensuring low power consumption and high-speed operation.
  • Operating Voltage: It operates at a very low voltage range of 0.8 V to 2.7 V, making it ideal for battery-operated and portable applications.
  • High Speed: With a typical clock-to-output (tCO) time of just 2.3 ns at 2.5 V, the SN74AUC2G80YZPR is designed for high-speed systems.
  • Output Drive: The device can drive up to 24 mA at the outputs, providing good signal integrity.
  • Packaging: Supplied in a compact DSF package, it is designed for space-saving on PCBs.
  • Temperature Range: It can operate over the industrial temperature range of -40°C to 85°C, ensuring reliability in a variety of environments.

Applications

The SN74AUC2G80YZPR is versatile and can be used in a wide array of applications, including:

  • Mobile Phones
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Data Communication Systems
  • High-Speed Signal Processing

Quality and Support

As with all Texas Instruments products, the SN74AUC2G80YZPR is manufactured to high standards and is supported by TI's comprehensive technical resources. Engineers and designers can access a wealth of support documentation, including datasheets, application notes, and design tools, to facilitate the integration of this IC into their projects.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess