EN
  • EN
  • DE

MMBF4393LT3G

Part No MMBF4393LT3G
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 30V 0.225W SOT23 / JFET Switching Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
FET Type N-Channel
Voltage - Breakdown (V(BR)GSS) 30V
Drain to Source Voltage (Vdss) 30V
Current - Drain (Idss) at Vds (Vgs=0) 5mA at 15V
Voltage - Cutoff (VGS off) at Id 500mV at 10nA
Input Capacitance (Ciss) (Maximum) at Vds 14pF at 15V
Resistance - RDS(On) 100 Ohms
Power - Max 225mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Part Number Series MBF4393
Manufacturer Pack Quantity 10,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801838-MMBF4393LT3G
Ultra Librarian 3D Model Ultra Librarian MMBF4393LT3G CAD Model

Description

ON Semiconductor MMBF4393LT3G N-Channel Switch

The MMBF4393LT3G is a high-quality N-Channel Field Effect Transistor (FET) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This small signal MOSFET is an essential component in a wide range of electronic applications due to its efficiency and reliability. Its primary function is to act as a switch or amplifier in electronic circuits, making it a versatile choice for designers and engineers.

Product Features:

  • Device Type: N-Channel MOSFET, which allows it to effectively conduct electricity between the drain and source when a voltage is applied to the gate terminal.
  • High-Speed Switching: The MMBF4393LT3G is optimized for high-speed switching applications, ensuring minimal delay and high efficiency in circuits that require fast response times.
  • Low On-Resistance: This MOSFET features a low on-resistance, which minimizes power loss and heat generation when the device is in the 'on' state, contributing to overall energy efficiency.
  • Voltage Rating: It is designed to handle a maximum drain-source voltage (Vdss) of 30V, making it suitable for a variety of low to medium voltage applications.
  • Current Handling: With a continuous drain current (Id) rating of 200 mA, this component can manage moderate levels of current without compromising performance.
  • Surface Mount Package: The MMBF4393LT3G comes in a compact SOT-23 package, which is ideal for space-constrained applications and allows for efficient automated assembly processes.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, indicating that it is free from hazardous substances commonly restricted in electronics.

Applications:

The versatility of the MMBF4393LT3G makes it suitable for a variety of applications, including but not limited to:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Signal Processing
  • Telecommunication Circuits
  • Consumer Electronics

ON Semiconductor's commitment to quality ensures that the MMBF4393LT3G N-Channel MOSFET is a reliable and efficient choice for designers looking to optimize their electronic designs. Whether used in a commercial product or a DIY project, this component provides the performance and durability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
ON Semiconductor
Lowest to $0.2132
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
Panasonic
JFET P-CH 20MA 150MW SMINI3P / JFET P-Channel 20 mA 150 mW Surface Mount SMini3-G1
Lowest to $2.2857
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4098 $51.2250
300+ $0.3363 $100.8900
465+ $0.3258 $151.4970
635+ $0.3153 $200.2155
825+ $0.3048 $251.4600
1,100+ $0.2732 $300.5200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess